1.5µH Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead
1.5µH Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead
1.5µH Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead
Manufacturer: EPCOS (TDK)
Win Source Part Number: 863267-B82559A3152A0
Series: ERU19 - Flat Wire Inductor
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead
Package: Nonstandard, 3 Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82559A3152A 19, B82559A3152A19, 495-7415-6, 495-7415-1, 495-7415-2
TDK helically wound Eru Chokes are magnetically shielded high temperature ferrite core. These chokes are self - leaded construction and underbody termination. Featuring low DC resistance and a high rated current, These wirewound surface mount chokes are easily customised. AEC -Q200 qualified. Rated inductance 1.0 - 30 μH.Saturation current 10.1 A to 43 A.
DC-DC Convertors. POL Convertors. VRM Modules. Solar Convertors
Inductance = 1.5 μH
Maximum DC Current = 42.5A
Package/Case = B82559
Length = 20.5mm
Depth = 19.9mm
Automotive Standard = AEC-Q200
Height = 9.15mm
Dimensions = 20.5 x 19.9 x 9.15mm
Shielded = Yes
Maximum DC Resistance = 1.7mOhms
TDK helically wound Eru Chokes are magnetically shielded high temperature ferrite core. These chokes are self - leaded construction and underbody termination. Featuring low DC resistance and a high rated current, These wirewound surface mount chokes are easily customised. AEC -Q200 qualified. Rated inductance 1.0 - 30 μH.Saturation current 10.1 A to 43 A.
DC-DC Convertors. POL Convertors. VRM Modules. Solar Convertors
Inductance = 1.5 μH
Maximum DC Current = 42.5A
Package/Case = B82559
Length = 20.5mm
Depth = 19.9mm
Automotive Standard = AEC-Q200
Height = 9.15mm
Dimensions = 20.5 x 19.9 x 9.15mm
Shielded = Yes
Maximum DC Resistance = 1.7mOhms
Fixed Inductors 1.5uH 1.7 mOhms 42.5A - Inductors - Wire-Wound Surface Mount Inductors
TDK helically wound Eru Chokes are magnetically shielded high temperature ferrite core. These chokes are self - leaded construction and underbody termination. Featuring low DC resistance and a high rated current, These wirewound surface mount chokes are easily customised. AEC -Q200 qualified. Rated inductance 1.0 - 30 μH.Saturation current 10.1 A to 43 A.
DC-DC Convertors. POL Convertors. VRM Modules. Solar Convertors
Inductance = 1.5 μH
Maximum DC Current = 42.5A
Package/Case = B82559
Length = 20.5mm
Depth = 19.9mm
Automotive Standard = AEC-Q200
Height = 9.15mm
Dimensions = 20.5 x 19.9 x 9.15mm
Shielded = Yes
Maximum DC Resistance = 1.7mOhms
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 495-7415-2-ND | 863267-B82559A3152A019 | 1359451 | 1462595 |
Product Name | Fixed Inductors | Fixed Inductors - B82559A3152A019 | ||
Core Material | Ferrite; Drum Core, Wirewound | |||
Inductance Tolerance | 10 (+/- %) | -10 to 10 (+/- %) | ||
DCR | 0.0017 ohms | 0.0017 ohms | 0.0017 ohms | |
Rated DC Current | 36300 milliamps | 42500 milliamps | 42500 milliamps | |
SRF | 2 MHz |