10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
LQG15HN SMD inductors from Murata feature a multilayer construction. Despite a lower Q factor than wire wound equivalents, the multilayer construction provides excellent balance between rated current, size and L value tolerance among others. LQGH15HS SMD inductors are highly reliable and suitable for application in chokes, WLAN networks, RF circuit matching and mobile communication equipment resonance.
Can be used in high frequency circuits. Excellent stability at high frequencies. Monolithic structure
Inductance = 10 nH
Maximum DC Current = 300mA
Package/Case = 0402
Dimensions = 1 x 0.5 x 0.5mm
Tolerance = ±5%
Maximum DC Resistance = 350mOhms
Series = LQG15H
Maximum Self Resonant Frequency = 3200MHz
Maximum Operating Temperature = +125°C
Inductor Construction = Wire-Wound
LQG15HN SMD inductors from Murata feature a multilayer construction. Despite a lower Q factor than wire wound equivalents, the multilayer construction provides excellent balance between rated current, size and L value tolerance among others. LQGH15HS SMD inductors are highly reliable and suitable for application in chokes, WLAN networks, RF circuit matching and mobile communication equipment resonance.
Can be used in high frequency circuits. Excellent stability at high frequencies. Monolithic structure
Inductance = 10 nH
Maximum DC Current = 300mA
Package/Case = 0402
Dimensions = 1 x 0.5 x 0.5mm
Tolerance = ±5%
Maximum DC Resistance = 350mOhms
Series = LQG15H
Maximum Self Resonant Frequency = 3200MHz
Maximum Operating Temperature = +125°C
Inductor Construction = Wire-Wound
Delivery on production packaging - Reel. This product is non-returnable.
FIXED IND 10NH 500MA 350 MOHM
COIL INDUCTOR 10NH 300MA 5% 3200MHZ; Inductance:10nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:3.2GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:Air RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | LIXINC Electronics Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 490-1085-6-ND | 7254829 | LQG15HN10NJ02D | 42M2081 |
Product Name | Fixed Inductors | Inductors, Coils, Chokes | Coil Inductor 10Nh 300Ma 5% 3200Mhz; Inductance Murata | |
Technology | Multilayer | Wirewound | Multilayer; Multilayer | |
Core Material | Air | Air; Air | ||
Inductance Tolerance | 5 (+/- %) | -5 to 5 (+/- %) | 5 (+/- %) | |
DCR | 0.2900 ohms | 0.3500 ohms | 0.3500 ohms | 0.3500 ohms |
Q Factor | 8 | 8 |