Current-compensated ring core double chokes with a ferrite core in flame retardant potting and case to (UL94V-0). High resonance frequency by virtue of the unique winding technique used. Applications include switch-mode power supplies for computers, televisions and other sensitive electronic equipment. Additionally the B82721/2/3/4/5A ranges of chokes are suitable for electronic ballasts in lamps, and the B82725J range of chokes is ideally suited for washing machines and chargers. Low profile horizontal (-A/-B) versions. Vertical (-J/-K) versions save PCB space
Inductance = 3.9 mH
Maximum DC Current = 6A
Mounting Type = Radial
Maximum DC Resistance = 40mOhms
Tolerance = ±30%
Length = 44mm
Depth = 42.4mm
Height = 25mm
Dimensions = 44 x 42.4 x 25mm
Core Material = Ferrite
Delivery on production packaging - Punnet. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 7720203P |
Core Material | Ferrite |
Inductance Range | 3900 microH |
Inductance Tolerance | -30 to 30 (+/- %) |