150nH Shielded Wirewound Inductor 25A 0.58mOhm Nonstandard
150nH Shielded Wirewound Inductor 25A 0.58mOhm Nonstandard
FIXED IND 150NH 25A 0.58MOHM SMD
The WE-HCI series of power inductors from Wurth Elektronik are constructed from a flat wire coil so that at high frequency the inductors experience low losses. WE-HCI power inductors feature a superflux base material and are magnetically shielded. Offering a low stray field, these power inductors are suitable for reflow soldering.
Inductance = 150 nH
Maximum DC Current = 60A
Package/Case = 1040
Length = 10.5mm
Depth = 10.2mm
Height = 4mm
Dimensions = 10.5 x 10.2 x 4mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 0.58mOhms
The WE-HCI series of power inductors from Wurth Elektronik are constructed from a flat wire coil so that at high frequency the inductors experience low losses. WE-HCI power inductors feature a superflux base material and are magnetically shielded. Offering a low stray field, these power inductors are suitable for reflow soldering.
Inductance = 150 nH
Maximum DC Current = 60A
Package/Case = 1040
Length = 10.5mm
Depth = 10.2mm
Height = 4mm
Dimensions = 10.5 x 10.2 x 4mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 0.58mOhms
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 732-744355215CT-ND | 7362068 |
Product Name | Fixed Inductors | |
Technology | Wirewound | Wirewound |
Inductance Tolerance | 20 (+/- %) | -30 to 30 (+/- %) |
DCR | 5.80E-4 ohms | 5.80E-4 ohms |
Rated DC Current | 60000 milliamps | 60000 milliamps |
SRF | 275 MHz |