1.5µH Shielded Wirewound Inductor 2.25A 39mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 2.25A 39mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 2.25A 39mOhm Max Nonstandard
WE-LQFS SMD Shielded Tiny Power Inductors, available in size 3818, 4818, and 4828, has a shielding core around the windings to attenuate EMI emissions. These inductors have 20% inductance tolerance and up to 30% higher ISAT than the WE-TPC series.operating temperature 40 ºC to +125 ºC
High efficiency switching controllers. Integrated DC-DC converters. Portable devices (Smartphone, digital cameras, tablet, etc.). Embedded laptops and PCs
Inductance = 1.5 μH
Maximum DC Current = 2.25A
Package/Case = 3818
Length = 3.8mm
Depth = 3.8mm
Height = 1.8mm
Dimensions = 3.8 x 3.8 x 1.8mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 39mOhms
Delivery on production packaging - Reel. This product is non-returnable.
WE-LQFS SMD Shielded Tiny Power Inductors, available in size 3818, 4818, and 4828, has a shielding core around the windings to attenuate EMI emissions. These inductors have 20% inductance tolerance and up to 30% higher ISAT than the WE-TPC series.operating temperature 40 ºC to +125 ºC
High efficiency switching controllers. Integrated DC-DC converters. Portable devices (Smartphone, digital cameras, tablet, etc.). Embedded laptops and PCs
Inductance = 1.5 μH
Maximum DC Current = 2.25A
Package/Case = 3818
Length = 3.8mm
Depth = 3.8mm
Height = 1.8mm
Dimensions = 3.8 x 3.8 x 1.8mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 39mOhms
WE-LQFS SMD Shielded Tiny Power Inductors, available in size 3818, 4818, and 4828, has a shielding core around the windings to attenuate EMI emissions. These inductors have 20% inductance tolerance and up to 30% higher ISAT than the WE-TPC series.operating temperature 40 ºC to +125 ºC
High efficiency switching controllers. Integrated DC-DC converters. Portable devices (Smartphone, digital cameras, tablet, etc.). Embedded laptops and PCs
Inductance = 1.5 μH
Maximum DC Current = 2.25A
Package/Case = 3818
Length = 3.8mm
Depth = 3.8mm
Height = 1.8mm
Dimensions = 3.8 x 3.8 x 1.8mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 39mOhms
INDUCTOR, 1.5UH, 2.25A, 30%, SEMI-SHLD; Inductance:1.5µH; RMS Current (Irms):2.25A; Inductor Construction:Semishi
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 732-10795-6-ND | 1354760P | 15AC9171 |
Product Name | Fixed Inductors | Inductor, 1.5Uh, 2.25A, 30%, Semi-Shld; Inductance Wurth Elektronik | |
Core Material | Ferrite; Drum Core, Wirewound | ||
Inductance Tolerance | 30 (+/- %) | -30 to 30 (+/- %) | |
DCR | 0.0390 ohms | 0.0390 ohms | |
Rated DC Current | 1920 milliamps | 2250 milliamps | 2250 milliamps |
SRF | 215 MHz |