Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard
Multiple applications: Parallel, series, dual inductor and transformer. Magnetically shielded, low radiation. Applications include: Sepic topology and Power supplies in portable and fixed equipment
Inductance = 100 μH
Maximum DC Current = 2.2A
Package/Case = 1260
Length = 12.5mm
Depth = 12.5mm
Height = 6mm
Dimensions = 12.5 x 12.5 x 6mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 656mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Multiple applications: Parallel, series, dual inductor and transformer. Magnetically shielded, low radiation. Applications include: Sepic topology and Power supplies in portable and fixed equipment
Inductance = 100 μH
Maximum DC Current = 2.2A
Package/Case = 1260
Length = 12.5mm
Depth = 12.5mm
Height = 6mm
Dimensions = 12.5 x 12.5 x 6mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 656mOhms
Win Source Part Number: 1274996-SRF1260-101M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 400 µH
Inductance - Connected In Parallel: 100 µH
Current Rating - Parallel: 1.78 A
Current Rating - Series: 892 mA
Current Saturation - Parallel: 2.2 A
Current Saturation - Series: 1.1 A
DC Resistance (DCR) - Parallel: 171mOhm Max
DC Resistance (DCR) - Series: 656mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-101MDKR,SRF1
Base Product Number: SRF1260
POWER INDUCTOR, 100UH, 1.78A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.78A; Saturation Current, Parallel:2.2A; DC Resistance Max, Parallel:0.171ohm; Product Length:12.5mm RoHS Compliant: Yes
INDUCTOR, DUAL, 100UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current - Parallel:1.78A; Saturation Current - Parallel:2.2A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes
POWER INDUCTOR, 100UH, 1.78A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.78A; Saturation Current, Parallel:2.2A; DC Resistance Max, Parallel:0.171ohm; Product Length:12.5mm RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | SRF1260-101MDKR-ND | 7633436P | 1274996-SRF1260-101M | 14T0923 | 23T1253 |
Product Name | Arrays, Signal Transformers | Inductors, Coils, Chokes - Arrays, Signal Transformers | Power Inductor, 100Uh, 1.78A, 20%; Product Range Bourns | Inductor, Dual, 100Uh Para., Power; Product Range Bourns | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Mounting Option | Surface Mount Technology | Surface Mount Technology | |||
Inductance Tolerance | 20 (+/- %) | -20 to 20 (+/- %) | |||
DCR | 0.1710 to 0.6560 ohms | 0.6560 ohms | 0.1710 ohms | 0.1710 ohms | |
Packing Method | Tape Reel |