Murata Power Solutions Fixed Inductors DFE201612E-1R5M=P2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE201612E-1R5M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 2.3A 72 OHM SMD

FIXED IND 1.5UH 2.3A 72 OHM SMD

Supplier's Site Datasheet
Fixed Inductors - 490-DFE201612E-1R5M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 2.3A 72Ohm Max 0806 (2016 Metric)

1.5µH Shielded Inductor 2.3A 72Ohm Max 0806 (2016 Metric)

Supplier's Site Datasheet
Fixed Inductors - 490-DFE201612E-1R5M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 2.3A 72 OHM SMD

FIXED IND 1.5UH 2.3A 72 OHM SMD

Supplier's Site Datasheet
Yishun, Singapore
Inductors, Coils, Chokes - Fixed Inductors
1370472-DFE201612E-1R5M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370472-DFE201612E-1R5M=P2
Win Source Part Number: 1370472-DFE201612E-1 R5M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: DFE201612E Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 1.5 µH Current Rating (Amps): 2.3 A Current - Saturation (Isat): 3.2A Shielding: Shielded DC Resistance (DCR): 72Ohm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370472-DFE201612E-1R5M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Base Product Number: DFE201612E
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Inductance: 1.5 µH
Current Rating (Amps): 2.3 A
Current - Saturation (Isat): 3.2A
Shielding: Shielded
DC Resistance (DCR): 72Ohm Max
Inductance Frequency - Test: 1 MHz

Supplier's Site Datasheet
FIXED IND 1.5UH 2.3A 72 OHM SMD - 535-DFE201612E-1R5M=P2 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 2.3A 72 OHM SMD
535-DFE201612E-1R5M=P2
FIXED IND 1.5UH 2.3A 72 OHM SMD 535-DFE201612E-1R5M=P2
FIXED IND 1.5UH 2.3A 72 OHM SMD

FIXED IND 1.5UH 2.3A 72 OHM SMD

Supplier's Site
 - 1453494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fixed Inductors 0806 1.5uH 20% 3.2A - Inductors - Wire-Wound Surface Mount Inductors

Fixed Inductors 0806 1.5uH 20% 3.2A - Inductors - Wire-Wound Surface Mount Inductors

Supplier's Site
 - 1453263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fixed Inductors 0806 1.5uH 20% 3.2A - Inductors - Wire-Wound Surface Mount Inductors

Fixed Inductors 0806 1.5uH 20% 3.2A - Inductors - Wire-Wound Surface Mount Inductors

Supplier's Site
Inductor, 1.5Uh, 2.7A, 0806, Shielded; Inductance Murata - 33AC0625 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2.7A, 0806, Shielded; Inductance Murata
33AC0625
Inductor, 1.5Uh, 2.7A, 0806, Shielded; Inductance Murata 33AC0625
INDUCTOR, 1.5UH, 2.7A, 0806, SHIELDED; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2.7A, 0806, SHIELDED; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited RS Components, Ltd. Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE201612E-1R5M=P2DKR-ND 1370472-DFE201612E-1R5M=P2 535-DFE201612E-1R5M=P2 1453494 33AC0625
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors FIXED IND 1.5UH 2.3A 72 OHM SMD Inductor, 1.5Uh, 2.7A, 0806, Shielded; Inductance Murata
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 72 ohms 72 ohms 72 ohms
Rated DC Current 3200 milliamps 2300 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
Chokes - 5-1624117-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.8000 ohms
Impedance 1000 ohms
View Details
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details