TDK Corporation FIXED IND 3.3UH 4.95A 30 MOHM VLS6045EX-3R3N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIXED IND 3.3UH 4.95A 30 MOHM - 769-VLS6045EX-3R3N - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 4.95A 30 MOHM
769-VLS6045EX-3R3N
FIXED IND 3.3UH 4.95A 30 MOHM 769-VLS6045EX-3R3N
FIXED IND 3.3UH 4.95A 30 MOHM

FIXED IND 3.3UH 4.95A 30 MOHM

Supplier's Site
Yishun, Singapore
Fixed Inductors - VLS6045EX-3R3N
902678-VLS6045EX-3R3N
Fixed Inductors - VLS6045EX-3R3N 902678-VLS6045EX-3R3N
Manufacturer: TDK Corporation Win Source Part Number: 902678-VLS6045EX-3R3 N Series: VLS-EX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 30mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: Q9262545B, 445-173052-1, 445-173052-2, VLS6045EX-3R3N-ND, 445-173052-6

Manufacturer: TDK Corporation
Win Source Part Number: 902678-VLS6045EX-3R3N
Series: VLS-EX
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 30mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: Q9262545B, 445-173052-1, 445-173052-2, VLS6045EX-3R3N-ND, 445-173052-6

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS6045EX-3R3N
Inductors/Coils/Transformers >> Power Inductors VLS6045EX-3R3N
4.95A 3.3uH ±30% 6.5A SMD,6x6mm Power Inductors ROHS

4.95A 3.3uH ±30% 6.5A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
 - 1233209 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK VLS6045 series wound ferrite inductors are magnetically shielded for power circuits. These wound ferrite inductors have a high magnetic shield construction achieved by a ferrite magnetic material and are compatible with high – density mounting. Larger current and lower Rdc have been achieved by optimising the ferrite core figure. Inductance = 3.3 î¼H Maximum DC Current = 4.95A Package/Case = 6045 Length = 6mm Depth = 6mm Height = 4.5mm Dimensions = 6 x 6 x 4.5mm Shielded = Yes Maximum DC Resistance = 23mOhms Series = VLS-EX

TDK VLS6045 series wound ferrite inductors are magnetically shielded for power circuits. These wound ferrite inductors have a high magnetic shield construction achieved by a ferrite magnetic material and are compatible with high – density mounting. Larger current and lower Rdc have been achieved by optimising the ferrite core figure.
Inductance = 3.3 μH
Maximum DC Current = 4.95A
Package/Case = 6045
Length = 6mm
Depth = 6mm
Height = 4.5mm
Dimensions = 6 x 6 x 4.5mm
Shielded = Yes
Maximum DC Resistance = 23mOhms
Series = VLS-EX

Supplier's Site
 - 1247065 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK VLS6045 series wound ferrite inductors are magnetically shielded for power circuits. These wound ferrite inductors have a high magnetic shield construction achieved by a ferrite magnetic material and are compatible with high – density mounting. Larger current and lower Rdc have been achieved by optimising the ferrite core figure. Inductance = 3.3 î¼H Maximum DC Current = 4.95A Package/Case = 6045 Length = 6mm Depth = 6mm Height = 4.5mm Dimensions = 6 x 6 x 4.5mm Shielded = Yes Tolerance = ±30% Maximum DC Resistance = 23mOhms

TDK VLS6045 series wound ferrite inductors are magnetically shielded for power circuits. These wound ferrite inductors have a high magnetic shield construction achieved by a ferrite magnetic material and are compatible with high – density mounting. Larger current and lower Rdc have been achieved by optimising the ferrite core figure.
Inductance = 3.3 μH
Maximum DC Current = 4.95A
Package/Case = 6045
Length = 6mm
Depth = 6mm
Height = 4.5mm
Dimensions = 6 x 6 x 4.5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 23mOhms

Supplier's Site
Inductor, 3.3Uh, 4.95A, 30%, Wirewound; Inductance Tdk - 55Y4249 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4.95A, 30%, Wirewound; Inductance Tdk
55Y4249
Inductor, 3.3Uh, 4.95A, 30%, Wirewound; Inductance Tdk 55Y4249
INDUCTOR, 3.3UH, 4.95A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):4.95A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4.95A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):4.95A; Inductor Construction:Wirewound; Saturation Current (Isat):6.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shld, 3.3Uh, 4.95A, 30%; Inductance Tdk - 95AC0178 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 3.3Uh, 4.95A, 30%; Inductance Tdk
95AC0178
Inductor, Shld, 3.3Uh, 4.95A, 30%; Inductance Tdk 95AC0178
INDUCTOR, SHLD, 3.3UH, 4.95A, 30%; Inductance:3.3µH; RMS Current (Irms):4.95A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHLD, 3.3UH, 4.95A, 30%; Inductance:3.3µH; RMS Current (Irms):4.95A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Win Source Electronics LCSC Electronics Technology (HK) Limited RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 769-VLS6045EX-3R3N 902678-VLS6045EX-3R3N VLS6045EX-3R3N 1233209 1247065 55Y4249 95AC0178
Product Name FIXED IND 3.3UH 4.95A 30 MOHM Fixed Inductors - VLS6045EX-3R3N Inductors/Coils/Transformers >> Power Inductors Inductor, 3.3Uh, 4.95A, 30%, Wirewound; Inductance Tdk Inductor, Shld, 3.3Uh, 4.95A, 30%; Inductance Tdk
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %) -30 to 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High frequency ground wire choke, shrink hose - DEH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 20 to 40 microH
Inductance Tolerance 15 (+/- %)
View Details
Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
Power Inductors - 2-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4700 microH
View Details
2 suppliers
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details