4.5A 4.7uH ±20% 5.2A 2020 Power Inductors ROHS
Vishay IHLP-2020CZ-11 series high current low profile shielded inductors. The IHLP-2020CZ-11 series handles high transient current spikes without saturation and has ultra low buzz noise due to its composite construction.
Inductance = 4.7 μH
Maximum DC Current = 4.5A
Package/Case = 2020
Length = 5.49mm
Depth = 5.18mm
Height = 3mm
Dimensions = 5.49 x 5.18 x 3mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 60mOhms
Manufacturer: Vishay
Win Source Part Number: 921059-IHLP2020CZER4
Series: IHLP-2020CZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 60mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1238-2, 541-1238-1, 541-1238-6
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
INDUCTOR, POWER, 4.7UH, 3.5A, 20%; Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
LCSC Electronics Technology (HK) Limited | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | IHLP2020CZER4R7M11 | 7486959 | 921059-IHLP2020CZER4R7M11 | 541-1238-1-ND | 29Y2602 | 77R1978 |
Product Name | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors - IHLP2020CZER4R7M11 | Fixed Inductors | Inductor, Power, 4.7Uh, 3.5A, 20%; Inductance Vishay | Inductance Vishay | |
Application | Power Choke | |||||
Standards and Certifications | RoHS | RoHS | RoHS | |||
Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | ||
Inductance Tolerance | 20 (+/- %) | -20 to 20 (+/- %) | 20 (+/- %) | |||
DCR | 0.0540 ohms | 0.0600 ohms | 0.0600 ohms | 0.0775 ohms |