WE-MAPI Series SMD magnetically shielded power inductors, with a magnetic iron alloy construction to enable high rated currents and handling of high transient current spikes. Additionally these compact power inductors also feature low acoustic noise, low leakage flux noise and an operating temperature range of -40°C to 125°C. Applications for the WE-MAPI series power inductors include: DC/DC-converter for high current power supplies, DC/DC-converter for Field Programmable Gate, Array (FPGA), POL-converters, Portable power like PDA, digital camera, Mainboards/graphic cards, Battery powered devices, Wireless communication devices, Power supplies for smart- phones, tablet PCs and other mobile devices
Inductance = 470 nH
Maximum DC Current = 3.2A
Package/Case = 2510
Length = 2.5mm
Depth = 2mm
Height = 1mm
Dimensions = 2.5 x 2 x 1mm
Tolerance = ±30%
Maximum DC Resistance = 48mOhms
Series = WE-MAPI
Delivery on production packaging - Reel. This product is non-returnable.
WE-MAPI Series SMD magnetically shielded power inductors, with a magnetic iron alloy construction to enable high rated currents and handling of high transient current spikes. Additionally these compact power inductors also feature low acoustic noise, low leakage flux noise and an operating temperature range of -40°C to 125°C. Applications for the WE-MAPI series power inductors include: DC/DC-converter for high current power supplies, DC/DC-converter for Field Programmable Gate, Array (FPGA), POL-converters, Portable power like PDA, digital camera, Mainboards/graphic cards, Battery powered devices, Wireless communication devices, Power supplies for smart- phones, tablet PCs and other mobile devices
Inductance = 470 nH
Maximum DC Current = 3.2A
Package/Case = 2510
Length = 2.5mm
Depth = 2mm
Height = 1mm
Dimensions = 2.5 x 2 x 1mm
Tolerance = ±30%
Maximum DC Resistance = 48mOhms
Series = WE-MAPI
470nH Shielded Molded Inductor 3.2A 48mOhm Max 1008 (2520 Metric)
470nH Shielded Molded Inductor 3.2A 48mOhm Max 1008 (2520 Metric)
470nH Shielded Molded Inductor 3.2A 48mOhm Max 1008 (2520 Metric)
INDUCTOR, POWER, 0.47UH, 3.2A, 30%, 170MHZ; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Shielde
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7918696P | 732-4947-6-ND | 12X8947 |
Product Name | Fixed Inductors | Inductor, Power, 0.47Uh, 3.2A, 30%, 170Mhz; Inductance Wurth Elektronik | |
Technology | Wirewound | ||
Inductance Range | 0.4700 microH | 0.4700 microH | |
Inductance Tolerance | -30 to 30 (+/- %) | 30 (+/- %) | |
DCR | 0.0480 ohms | 0.0480 ohms | |
Rated DC Current | 3200 milliamps | 5500 milliamps | 3200 milliamps |