2,200uH, 30%, 65mOhm, 3Amp Max. DIP Common Mode Chokes
ITG Electronics, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | DCM232315H-222NHF |
Product Name | 2,200uH, 30%, 65mOhm, 3Amp Max. DIP Common Mode Chokes |
Operating Temperature | -55 to 130 C (-67 to 266 F) |
Mounting Option | Through Hole |
Devices in Package | 1 |
Technology | Common Mode Chokes |
Application | Common Mode Choke; Renewable Energy |