39,000uH, 30%, 620mOhm, 0.9Amp Max. DIP Common Mode Chokes
ITG Electronics, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | DCN181320Vx-393HF |
Product Name | 39,000uH, 30%, 620mOhm, 0.9Amp Max. DIP Common Mode Chokes |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Mounting Option | Through Hole |
Devices in Package | 1 |
Technology | Common Mode Chokes |
Application | Common Mode Choke; Renewable Energy |