20mH @ 10kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 2.6Ohm
20mH @ 10kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 2.6Ohm
20mH @ 10kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 2.6Ohm
DigiKey | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 732-744220203TR-ND |
Product Name | Common Mode Chokes |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Mounting Option | Surface Mount Technology |
Application | Common Mode Choke |