20mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 240mOhm (Typ)
DigiKey | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | B82734W2202B030-ND |
Product Name | Common Mode Chokes |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Mounting Option | Through Hole |
Application | Common Mode Choke |