■ High Q over a wide range of frequencies
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes NASA low outgassing specifications
■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion
Coilcraft CPS | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | AE475RAT82N_SZ |
Product Name | Outgassing Compliant Air Core Inductor |
Operating Temperature | -55 to 155 C (-67 to 311 F) |
Mounting Option | Surface Mount Technology |
Technology | Wirewound |
Core Material | Air |
Application | RF Choke |