Coilcraft, Inc. DO5022H Series High Current Surface Mount Power Inductors DO5022H-152

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DO5022H Series High Current Surface Mount Power Inductors - DO5022H-152 - Coilcraft, Inc.
Cary, IL, USA
DO5022H Series High Current Surface Mount Power Inductors
DO5022H-152
DO5022H Series High Current Surface Mount Power Inductors DO5022H-152
Very high current ratings – up to 15 Arms, 30 A saturating current! Exceptionally low DC resistance thanks to the use of heavier gauge wire Flat top and self-leaded design for reliable surface mounting Robust temperature deflection prevents damage during solder reflow RoHS-compliant. 260°C compatible. Tin-silver over copper terminations.
  • Very high current ratings – up to 15 Arms, 30 A saturating current!
  • Exceptionally low DC resistance thanks to the use of heavier gauge wire
  • Flat top and self-leaded design for reliable surface mounting
  • Robust temperature deflection prevents damage during solder reflow
  • RoHS-compliant. 260°C compatible. Tin-silver over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DO5022H-152
Product Name DO5022H Series High Current Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 1.5 microH
SRF 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-23N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-601 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details