Coilcraft LPO3310 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an excellent surface for pick-and-place handling.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | LPO3310-153 |
Product Name | LPO3310 Series Low Profile Surface Mount Power Inductors |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Mounting Option | Surface Mount Technology |
Core Material | Ferrite; Ferrite |
Application | Power Choke |