Coilcraft, Inc. “Unicoil” 10 mm Tunable RF Inductors 142-04J08L

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
“Unicoil” 10 mm Tunable RF Inductors - 142-04J08L - Coilcraft, Inc.
Cary, IL, USA
“Unicoil” 10 mm Tunable RF Inductors
142-04J08L
“Unicoil” 10 mm Tunable RF Inductors 142-04J08L
Windings are precision molded into plastic for mechanical and electrical stability Tuning is done by means of a threaded powdered iron core with a hex socket Optional plated brass shield cans with solderable tabs provide integral shielding Extremely economical, even in small quantities Tune with our handy 3-in-1 "TriTuner" tuning wrench Samples of all 7 mm and 10 mm values are available in Coilcraft Designer's Kit M302 RoHS-compliant. Terminations: Series 142 and 143 leads – Tin-silver over copper Series 144 leads – Matte tin over copper Shield can tabs – Tin-silver over nickel over brass
  • Windings are precision molded into plastic for mechanical and electrical stability
  • Tuning is done by means of a threaded powdered iron core with a hex socket
  • Optional plated brass shield cans with solderable tabs provide integral shielding
  • Extremely economical, even in small quantities
  • Tune with our handy 3-in-1 "TriTuner" tuning wrench
  • Samples of all 7 mm and 10 mm values are available in Coilcraft Designer's Kit M302
  • RoHS-compliant. Terminations: Series 142 and 143 leads – Tin-silver over copper
    Series 144 leads – Matte tin over copper
    Shield can tabs – Tin-silver over nickel over brass
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 142-04J08L
Product Name “Unicoil” 10 mm Tunable RF Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Carbonyl J Core length: 142 Series - 1/4"; 143, 144 Series - 3/8"
Application RF Choke
Configuration Fixed
Inductance Range 0.1660 microH
Unlock Full Specs
to access all available technical data

Similar Products

0403HQ (1008) High Q Ceramic Chip Inductors - 0403HQ-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N0 - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details