Vishay Precision Group Fixed Inductors IHLP2525CZER100M01

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7487108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay IHLP-2525CZ-01 series high current low profile shielded inductors. The IHLP-2525CZ-01 series handles high transient current spikes without saturation and has ultra low buzz noise due to its composite construction. Inductance = 10 î¼H Maximum DC Current = 3A Package/Case = 2525 Length = 6.86mm Depth = 6.47mm Height = 3mm Dimensions = 6.86 x 6.47 x 3mm Shielded = Yes Tolerance = ±20% Maximum DC Resistance = 105mOhms

Vishay IHLP-2525CZ-01 series high current low profile shielded inductors. The IHLP-2525CZ-01 series handles high transient current spikes without saturation and has ultra low buzz noise due to its composite construction.
Inductance = 10 μH
Maximum DC Current = 3A
Package/Case = 2525
Length = 6.86mm
Depth = 6.47mm
Height = 3mm
Dimensions = 6.86 x 6.47 x 3mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 105mOhms

Supplier's Site
 - 7487108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay IHLP-2525CZ-01 series high current low profile shielded inductors. The IHLP-2525CZ-01 series handles high transient current spikes without saturation and has ultra low buzz noise due to its composite construction. Inductance = 10 î¼H Maximum DC Current = 3A Package/Case = 2525 Length = 6.86mm Depth = 6.47mm Height = 3mm Dimensions = 6.86 x 6.47 x 3mm Shielded = Yes Tolerance = ±20% Maximum DC Resistance = 105mOhms Delivery on production packaging - Reel. This product is non-returnable.

Vishay IHLP-2525CZ-01 series high current low profile shielded inductors. The IHLP-2525CZ-01 series handles high transient current spikes without saturation and has ultra low buzz noise due to its composite construction.
Inductance = 10 μH
Maximum DC Current = 3A
Package/Case = 2525
Length = 6.86mm
Depth = 6.47mm
Height = 3mm
Dimensions = 6.86 x 6.47 x 3mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 105mOhms
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Fixed Inductors - 541-1013-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1013-6-ND
Fixed Inductors 541-1013-6-ND
10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 541-1013-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1013-2-ND
Fixed Inductors 541-1013-2-ND
10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 541-1013-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1013-1-ND
Fixed Inductors 541-1013-1-ND
10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

Supplier's Site Datasheet
3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS - 17930-IHLP2525CZER100M01 - Utmel Electronic Limited
Hong Kong, China
3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS
17930-IHLP2525CZER100M01
3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS 17930-IHLP2525CZER100M01
3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS

3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS

Supplier's Site
INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS - 70201908 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS
70201908
INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS 70201908
INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS

INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS

Supplier's Site
Inductor, Shielded, 10Uh, 7A, Smd; Inductance Vishay - 70K9561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 7A, Smd; Inductance Vishay
70K9561
Inductor, Shielded, 10Uh, 7A, Smd; Inductance Vishay 70K9561
INDUCTOR, SHIELDED, 10UH, 7A, SMD; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 7A, SMD; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7487108 541-1013-6-ND 17930-IHLP2525CZER100M01 70201908 70K9561
Product Name Fixed Inductors 3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS Inductor, Shielded, 10Uh, 7A, Smd; Inductance Vishay
Technology Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance -20 to 20 (+/- %) 20 (+/- %)
DCR 0.1050 ohms 0.1050 ohms
Rated DC Current 3000 milliamps 7000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
 - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite
Inductance Range 4700 microH
Inductance Tolerance -5 to 5 (+/- %)
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Operating Temperature ? to 65 C (? to 149 F)
Mounting Option Through Hole
Technology Wirewound
View Details