Abracon, LLC
AIAP-05 Axial
AIAP-05-150K
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAP-05
Application: Power
Type: Axial
Rating: N/A
Inductance: 15 μH
Temperature Rise Current: 1.28 A
Saturation Current: 1.9 A
DC Resistance Max: 40 mΩ
Operating Temperature: -55°C ~ +130°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 6.4 mm
Height: 17.8 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAP-05
Application: Power
Type: Axial
Rating: N/A
Inductance: 15 μH
Temperature Rise Current: 1.28 A
Saturation Current: 1.9 A
DC Resistance Max: 40 mΩ
Operating Temperature: -55°C ~ +130°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 6.4 mm
Height: 17.8 mm
Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
Product Category
Inductors, Coils, and Chokes
Product Number
AIAP-05-150K
Product Name
AIAP-05 Axial
Operating Temperature
-55 to 130 C (-67 to 266 F)
Mounting Option
Through Hole
Technology
Axial
Application
Power Choke
Inductance Range
15 microH
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 100 C (-13 to 212 F)
Inductance Range
1100 to 12000 microH
Inductance Tolerance
-30 to 50 (+/- %)
View Details
TONGYU Technology Co., Ltd.
Application
Electronic Components
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
68 microH
View Details
2 suppliers
Core Material
Air (optional feature); Iron (optional feature); Saturable Core
Application
Power Choke
View Details