Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 11 - 300
Other Protection Index : IP65
Product Type Features Force Load Cell Sensor Type : Digital Display Meter
Signal Characteristics Output Signal : 0 - 10 VDC, 4 - 20 mA
Usage Conditions Operating Temperature Range : -10 - 60 DEGC [-14 - 140 DEGF ]
Electrical Characteristics
- Force Load Cell Supply Voltage (VDC) : 11 - 300
Other
Product Type Features
- Force Load Cell Sensor Type : Digital Display Meter
Signal Characteristics
- Output Signal : 0 - 10 VDC, 4 - 20 mA
Usage Conditions
- Operating Temperature Range : -10 - 60 DEGC [-14 - 140 DEGF ]