Electrical Characteristics Full Scale Range (NEWTM) : 7.5 Supply Voltage (VDC) : 5
Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05
Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells
Signal Characteristics Output Signal : 4V
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Electrical Characteristics
- Full Scale Range (NEWTM) : 7.5
- Supply Voltage (VDC) : 5
Other
- Accuracy (PCTFS) : ±1
- Force Direction : Compression
- Sensitivity Shift (PCTFS) : ±.05
- Zero Shift in CTR (PCTFS) : ±.05
Product Type Features
- Force Sensor Element Sensor Type : OEM Compression Load Cells
Signal Characteristics
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]