SIWAREX WL260 SP-S AE is a miniature single point load cell made of aluminum. It is suitable for smallest load classes from 0.3 kg (0.7 lb) up to 3kg (6.7 lb) and platform size up to 200mm x 200mm (7.9 inches x 7.9 inches).With an accuracy class of 0.015% the load cell can be used in high resolution scales.
Siemens Process Instrumentation | |
---|---|
Product Category | Force and Load Sensors |
Product Number | SIWAREX WL260 SP-S AE |
Product Name | Single Point Load Cell |
Force Rating | 6.62 lbs (3 kg) |
Shear Type | Single Point Bending Beam |
Output | Analog Voltage |
Device | Sensor / Transducer |