• | FM Approved Intrinsically Safe |
• | All Stainless Steel Construction for Harsh Industrial Applications |
• | 0.25% Interchangeable for Multiple Cell Applications |
• | 5-Point Calibration with 59 kOhm Shunt Cal Data Provided |
• | Self-Adjusting Weigh Modules Available |
COMPRSN/TENSION LOAD CELL, 200LB, 10VDC; Load Capacity:200lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC501-200 | 31AC5575 |
Product Name | High Accuracy Beam Load Cell | Comprsn/tension Load Cell, 200Lb, 10Vdc; Load Capacity Omega |
Force Rating | 200 lbs (90.7 kg) | 200 lbs (90.7 kg) |
Accuracy | -0.03 to 0.03 ±% Full Scale | |
Force Measured | Tension; Compression | |
Package | Cantilever | |
Output | Analog Voltage |