- Trained on our vast library of engineering resources.

TE Connectivity Force Sensor Elements FC2231-0000-0025-L

Description
Electrical Characteristics Full Scale Range (LBF) : 25 Supply Voltage (VDC) : 5 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : .5 - 4.5 V Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensor Elements - FC2231-0000-0025-L - TE Connectivity
Berwyn, PA, United States
Force Sensor Elements
FC2231-0000-0025-L
Force Sensor Elements FC2231-0000-0025-L
Electrical Characteristics Full Scale Range (LBF) : 25 Supply Voltage (VDC) : 5 Other Accuracy (PCTFS) : ±1 Force Direction : Compression Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : .5 - 4.5 V Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 25
  • Supply Voltage (VDC) : 5

Other


  • Accuracy (PCTFS) : ±1
  • Force Direction : Compression
  • Sensitivity Shift (PCTFS) : ±.05
  • Zero Shift in CTR (PCTFS) : ±.05

Product Type Features


  • Force Sensor Element Sensor Type : OEM Compression Load Cells

Signal Characteristics


  • Output Signal : .5 - 4.5 V

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Supplier's Site
Force Sensors - Industrial - 223-1772-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors - Industrial
223-1772-ND
Force Sensors - Industrial 223-1772-ND
SENSOR FORCE LOAD CELL 25LBS

SENSOR FORCE LOAD CELL 25LBS

Supplier's Site Datasheet
Force Sensors and Load Cells - FC223100000025L - Richardson RFPD
Geneva, IL, United States
Force Sensors and Load Cells
FC223100000025L
Force Sensors and Load Cells FC223100000025L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FC2231-0000-0025-L
Force Sensors & Load Cells FC2231-0000-0025-L
Force Sensors & Load Cells MF LC:COMP ONLY

Force Sensors & Load Cells MF LC:COMP ONLY

Supplier's Site Datasheet
Pressure Sensor; Load Capacity Te Connectivity Sensors - 35K3670 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Load Capacity Te Connectivity Sensors
35K3670
Pressure Sensor; Load Capacity Te Connectivity Sensors 35K3670
Pressure Sensor; Load Capacity:25lb; Supply Voltage:5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:4.5; Product Range:-; Features:Compression Load Cell; Output Voltage Max:4.5V RoHS Compliant: NA

Pressure Sensor; Load Capacity:25lb; Supply Voltage:5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:4.5; Product Range:-; Features:Compression Load Cell; Output Voltage Max:4.5V RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FC2231-0000-0025-L 223-1772-ND FC223100000025L FC2231-0000-0025-L 35K3670
Product Name Force Sensor Elements Force Sensors - Industrial Force Sensors and Load Cells Force Sensors & Load Cells Pressure Sensor; Load Capacity Te Connectivity Sensors
Output Analog Voltage Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Load Cells - EFN31-100N-C20002 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Load Cells - EFN40-250N-S00004 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Load Cells - EFN30-200N-C20001 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensor Elements - EXAM-X-C00061 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details