Cole-Parmer LCFD-100 - Lcfd100:Load Cell 100LB Capacity Sub-Miniature Load Cell GO-93955-56

Description
Sub-miniature load cell |Small in size and capable of highly accurate readings, the LCFD Series comprises subminiature load cells for precision industrial applications. They are all stainless steel, measure both tension and compression|loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.

Suppliers

Company
Product
Description
Supplier Links
LCFD-100 - Lcfd100:Load Cell 100LB Capacity Sub-Miniature Load Cell - GO-93955-56 - Cole-Parmer
Vernon Hills, IL, United States
LCFD-100 - Lcfd100:Load Cell 100LB Capacity Sub-Miniature Load Cell
GO-93955-56
LCFD-100 - Lcfd100:Load Cell 100LB Capacity Sub-Miniature Load Cell GO-93955-56
Sub-miniature load cell |Small in size and capable of highly accurate readings, the LCFD Series comprises subminiature load cells for precision industrial applications. They are all stainless steel, measure both tension and compression|loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.

Sub-miniature load cell |Small in size and capable of highly accurate readings, the LCFD Series comprises subminiature load cells for precision industrial applications. They are all stainless steel, measure both tension and compression|loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Force and Load Sensors
Product Number GO-93955-56
Product Name LCFD-100 - Lcfd100:Load Cell 100LB Capacity Sub-Miniature Load Cell
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension/Compression Load Cell (Universal Load Cell) - RLU01000 - RDP Electrosense
Specs
Force Rating 2205 lbs (1000 kg)
Force Measured Tension; Compression
Package Pancake
View Details
Bending Beam Load Cell - SIWAREX WL230 BB - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Force Rating 1102 lbs (500 kg)
Force Measured Tension; Compression
Package Bolt; Rod End - Male
View Details
Force Load Cells - EM210-X-C00001 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details