Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression.
• Characteristic curve deviation 0,3%
• Nominal force 0,5...10 kN
• Output signal ±10 V / 4 ... 20 mA
• Protection class IP 65
• Load transmission tension / compression
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression.
• Characteristic curve deviation 0,3%
• Nominal force 0,5...10 kN
• Output signal 0 ... 10 V / 4 ... 20 mA
• Protection class IP 65
• Load transmission compression
Baumer Ltd. | Baumer Ltd. | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | DLRx L002 | DLRx L002 |
Product Name | Tension/Compression Load Cells | Compression Load Cells |
Force Rating | 0.0 to 2248 lbs (0.0 to 1020 kg) | 0.0 to 2248 lbs (0.0 to 1020 kg) |
Accuracy | 0.30 ±% Full Scale | 0.50 ±% Full Scale |
Force Measured | Tension; Compression | Tension; Compression |
Package | Canister | Canister |