The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39.
This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology that supports two power modes—low and high.
Features
Thin Package (0.82mm typ)
Excellent Linearity in Average Power Tracking Mode
2-mode power control
MIPI RFFE interface
10-pin surface mounting package
Internal 50ohm matching networks for both RF input and output
Separate drive and output VCC supplies
Green (Lead-free and RoHS compliant)
Applications
TD-SCDMA Band34 and Band39
TD-LTE Band39
The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39.
This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology that supports two power modes—low and high.
Features
- Thin Package (0.82mm typ)
- Excellent Linearity in Average Power Tracking Mode
- 2-mode power control
- MIPI RFFE interface
- 10-pin surface mounting package
- Internal 50ohm matching networks for both RF input and output
- Separate drive and output VCC supplies
- Green (Lead-free and RoHS compliant)
Applications
- TD-SCDMA Band34 and Band39
- TD-LTE Band39