CXV-225 is a high power 2 channel power amplifier aimed specifically for working 100 V line speaker systems. The perfect solution for commercial and industrial applications. Driving ceiling speakers in two zones.
Transformerless output stage for driving 100 V line systems. 250W channel output. Output stage clip limiter. Output DC protection. Thermal protection. Switch on delay action for speaker protection. Front panel per channel Protect, Peak and Signal LEDs. Variable speed forced air cooling. 2U rack mounting unit
Rated Power Output = 250 W
Output Channels = 2
Rack Mountable = Yes
Frequency Response = 20 kHz
Operating Voltage = 230 V
Weight = 8.8kg
Depth = 300mm
Height = 88mm
Maximum Frequency Response = 20 kHz
Maximum Operating Voltage = 230 V
RS Components, Ltd. | |
---|---|
Product Category | Power Amplifiers |
Product Number | 8091098 |