Gardner Denver Thomas Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
Product Name | Notes |
---|---|
Features & Benefits Compact design Quick change of cassette Infinite tubing possible Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive) Different tubing... | |
Features & Benefits Compact design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive and stepper motor) A variety... | |
Features & Benefits Compact Design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right-handed run (only DC drive) Range Technical Overview Friction drive between... | |
Features & Benefits Compact design Quick change of tubing Self priming Safe to run dry Maintenance free Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 0.1... | |
Features & Benefits Compact design Self priming Safe to run dry Maintenance free Exchange of tubing without tool Additional circuit board to adjust on/off-time (0% - 100%) Range Technical Overview... | |
Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to... | |
Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistant pump materials for aggressive media Drive available for all... | |
Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistent pump materials for aggressive media Drive available for all... | |
Features & Benefits Self priming Oil-less Maintenance free Compact Suitable for continuous operation Low current consumption High efficiency Long lifetime Very low noise Flow stop function DC versions inclusive separate... | |
Features & Benefits Suction of mixed gas / liquid media Linear flow control via voltage High efficiency Self priming Range Technical Overview Capacity up to 180 ml/min Max pressure height... | |
Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650... | |
Our advanced diaphragm pump 1610, combines very precise and consistent performance with low sound levels – even when running under full load, it is impressively silent. In addition the new... |