- Trained on our vast library of engineering resources.

Gardner Denver Thomas Linear Liquid Diaphragm Pump LMF Series

Description
Features & Benefits Self priming Oil-less Maintenance free Compact Suitable for continuous operation Low current consumption High efficiency Long lifetime Very low noise Flow stop function DC versions inclusive separate electronics Range Technical Overview Capacity up to 310 ml/min Max pressure height 5.6 mH2O Suction height (dry) up to 2 mH2O Possible Applications Industrial Applications Medical Devices Laboratory and Analysis Dosing HVAC Fuel Cell

Suppliers

Company
Product
Description
Supplier Links
Linear Liquid Diaphragm Pump - LMF Series - Gardner Denver Thomas
Sheboygan, WI, USA
Linear Liquid Diaphragm Pump
LMF Series
Linear Liquid Diaphragm Pump LMF Series
Features & Benefits Self priming Oil-less Maintenance free Compact Suitable for continuous operation Low current consumption High efficiency Long lifetime Very low noise Flow stop function DC versions inclusive separate electronics Range Technical Overview Capacity up to 310 ml/min Max pressure height 5.6 mH2O Suction height (dry) up to 2 mH2O Possible Applications Industrial Applications Medical Devices Laboratory and Analysis Dosing HVAC Fuel Cell

Features & Benefits

  • Self priming
  • Oil-less
  • Maintenance free
  • Compact
  • Suitable for continuous operation
  • Low current consumption
  • High efficiency
  • Long lifetime
  • Very low noise
  • Flow stop function
  • DC versions inclusive separate electronics

Range Technical Overview

  • Capacity up to 310 ml/min
  • Max pressure height 5.6 mH2O
  • Suction height (dry) up to 2 mH2O

Possible Applications

  • Industrial Applications
  • Medical Devices
  • Laboratory and Analysis
  • Dosing
  • HVAC
  • Fuel Cell
Supplier's Site

Technical Specifications

  Gardner Denver Thomas
Product Category Liquid Handling Pumps
Product Number LMF Series
Product Name Linear Liquid Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 8.0 to 12.8 psi (5.6 to 9 m of Water)
Liquid Flow 0.017 to 0.079 GPM (0.06 to 0.30 L/min)
HP 0.01 to 0.02 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details
LPV Series Variable Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details