Affetti Giuseppe & C. s.n.c Datasheets for Plastic Pumps

Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps.
Plastic Pumps: Learn more

Product Name Notes
The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to...
The centrifugal close coupled range CDM, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong,...
The centrifugal close coupled range CMO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong,...
The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can...
The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this...
The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive...
The horizontal centrifugal range CGO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, built...
The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are...
The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are...
The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are...
The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are...
The vertical centrifugal with coupling range CGV-N, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are...
The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the...