Warner Linear Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
Input: 85-264 volts AC Output: 12volts @ 5.4amps, 24volts @ 2.7amps Input Cable: Standard: 6ft (1.829m) ( open end, tinned cable Optional: 6ft (1.829m) with 115 VAC 3 prong plug...
Input: AC: 115 volt AC, AC2: 230 volt AC Output: 24 volts @ 12 ampss Input Cable: Standard:6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6...
Input: AC: 115 volt AC, AC2: 230 volt AC Output: 90 volts DC @ 5 amps Input Cable: Standard: 6 ft. (1.829m) open end, tinned cable Optional for 115...