Deodhar Electro Design P. Ltd. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC-AC Sine wave Inverters of SWR Series is specifically designed for its use in Telecom and Railway Signaling applications. These Units are housed in attractive and compact Standard 19” enclosures... | |
| DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave... | |
| DE Power introduced its TC2K2 48V DC highdensity, 1U high switching power supply with PFC for telecommunications and distributed power markets. TC2K2 also offers optional AC output plug-in for 230V... | |
| LABPOWER SERIES power supplies are Variable Voltage, High Current Switch Mode Power Supplies with remote sensing and control capabilities. They are housed in 2U high slide in type standard 19"... | |
| PPS Series of Programmable Power Supplies combine several advanced functional features with an amazing simplicity in its operation. Easy to use front panel control with its embedded micro controller enables... | |
| SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition... | |
| The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency... | |
| The IVP Series of Intelligent Switch Mode Variable high performance power supplies are the latest and broadest range of single output, zero up, stand alone programmable power supplies available today. | |
| These are essentially high performance Switch Mode Type Power Supplies and comes in 3U High, Standard 19" Plug-in Module. Each Module is capable of delivering 1000 Watts of Power. Compact... | |
| These Euro Switchers are Most Compact, Highly reliable and are compatible to DIN Standard Mechanical and VDE standard Electrical. These units operate over a wide input voltage range and are... | |
| VSP Series of Programmable Power Supplies set a new standard for flexible, reliable AC to DC power systems in OEM, Industrial and Laboratory applications. These are designed with excellent thermal... |