Endress+Hauser, Inc. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
Product Name | Notes |
---|---|
Application The Deltabar S differential pressure transmitter is used for the following measuring tasks: Flow measurement (volume or mass flow) in conjunction with primary devices in gases, vapors and liquids... | |
Application The Micropilot M is used for continuous, non-contact level measurement of liquids, pastes, slurries, and solids. The measurement is not affected by changing media, temperature changes, gas blankets or... | |
Application Continuous, non-contact level measurement of fluids, pastes, sludges and powdery to coarse bulk materials Flow measurement in open channels and measuring weirs Maximum measuring range FDU90: 3 m (9.8... | |
Capacitive Level Measurement For continuous measurement in liquids Your benefits No calibration necessary for media with a conductivity of 100 μS/cm and higher. The probes are calibrated to the ordered... | |
Capacitive level measurement Two-rod probe for continuous measurement in liquids Your benefits Safe function regardless of tank geometry thanks to probe design No calibration necessary (preconfigured from factory 0 %...100... | |
Capacitive Point Level Detection Compact point level switch for detection with active build-up compensation; No calibration necessary; Version available for dust explosion areas Your Benefits Complete unit consisting of the... | |
Compact capacitance limit switch for powders and fine-grained solids Your benefits No calibration: quick and economical commissioning No mechanical moving parts: no wear, long operational life High immunity to electromagnetic... | |
Compact transmitter for non-contact point level detection (including protection equipment) level, interface and density measurement; suitable for hazardous areas. Your benefits Compact transmitter: one instrument for all measuring tasks. Highest... | |
Compact transmitters for non-contact level measurement of fluids, pastes and coarse bulk materials Your benefits Quick and simple commissioning via menu-guided onsite operation with four-line plain text display; 7 languages... | |
Conductive Limit Detection Dry run protection for pumps Your benefits The simple and reliable solution for adhesive or viscous products with an electronic ring to protect against error switching due... | |
Continuous and non-contact level measurement in solids. Cost-effective 4 to 20 mA 2-wire technology. Your benefits 2-wire technology, low price: 2-wire technology reduces wiring costs and allows easy implementation into... | |
Continuous level transmitter for continuous and non-contact precision level measurement. For custody transfer and inventory control applications with NMi and PTB approvals Your benefits Better than 1 mm accuracy. National... | |
Continuous Level Transmitter for continuous and non-contact precision level measurement. For custody transfer and inventory control applications with NMi- and PTB-approvals. Your benefits 0.5-0.8 mm accuracy (2σ value). National approvals... | |
Economical paddle limit switch for ap Universal capacitive point level switch For high temperatures in bulk solids Your benefits Extremely robust design for harsh process conditions Easy and fast commissioning... | |
Economical paddle limit switch for application in dust hazardous explosive areas. simple operation proven principle slip clutch ingress protection to IP 65 / NEMA 4x /Type 4x | |
Effective Suppression of Background Radiation and Extraneous Radiation at the Gammapilot FMG60 Your benefits Unhindered measurement with Gammapilot M FMG60 in the event of interference radiation from nondestructive material testing... | |
Electromechanical Level Measuring System Your benefits Measurement of levels up to 70 m irrespective of the product characteristics. Accuracy of ±5 cm or ±1 pulse, therefore precise detection of the... | |
Hydrostatic level measurement Pressure sensor with the CONTITETM measuring cell Condensate-resistant offering long-term stability; communication via HART, PROFIBUS PA or FOUNDATION Fieldbus. Your benefits Very good reproducibility and long-term... | |
Hydrostatic Level Measurement Pressure sensor with the CONTITETM measuring cell, condensate proofed and long-term stable; Communication via HART, PROFIBUS PA or FOUNDATION Fieldbus Your benefits Very good reproducibility and... | |
Hydrostatic Level Measurement Reliable and robust level probe with ceramic measuring cell Compact device for level measurement in fresh water, wastewater and saltwater Your benefits High mechanical resistance to overload... | |
Interface and level measurement in liquids Your benefits Reliable measuring: - for interface with emulsion - in case of moved surface and foam - for changing medias High availablility Integrated... | |
Level measurement in bulk solids Your benefits Reliable measuring: - in dusty atmosphere - in high and narrow silos - in vessels and obstacles High availablility Integrated data memory Factory... | |
Level measurement in liquids and hygienic applications Your benefits Reliable measuring: - in case of moved surface and foam - for changing medias - for filling via spray head High... | |
Level measurement in liquids Your benefits Reliable measuring for changing medias High availablility Integrated data memory Factory precalibrated Intuitive, menu-guided operating concept in national languages Simple integration into control or... | |
Point level switch for all liquids. With highly corrosion-resistant coating. Also suitable for use in hazardous areas. Your benefits Use in safety systems requiring functional safety to SIL2/SIL3 in accordance... | |
Point level switch for liquids in the foodstuff industry, compact design, housing made of corrosion-resistant stainless steel Your benefits E.g. Stainless steel housing with round connector M 12x1, degree of... | |
Point level switch for liquids Your benefits Operational safety, reliability and universal applicability through use of the tuning fork measuring principle External test option using test magnet On-site control using... | |
Point level switch for multiple point detection in conductive liquids Your benefits Detect up to five level limits with one probe Two-point control and additional maximum and minimum detection Flexible... | |
Point level switch High-temperature point level switch for all liquids. For use also in hazardous locations. Your benefits Use in safety systems requiring functional safety to SIL2 in accordance with... | |
Point level switch Point level switch for all liquids. Suitable for use in hazardous areas, food and pharmaceuticals Your benefits Use in safety systems requiring functional safety to SIL2/SIL3 in... | |
Point level switch Robust vibration point level for bulk solids, also for dust incendive hazard areas Your benefits No calibration: easy commissioning (plug and play) Insensitive to build-up: maintenance-free operation... | |
Point Level Switch Universal Capacitive Point Level Switch for Bulk Solids Your benefits Extremely robust design for harsh process conditions Easy and fast commissioning as calibration is performed at the... | |
Point level switch Universal point level switch for fine-grained bulk solids, also for explosion-hazardous areas Your benefits Market leader in the area of level detection of bulk solids with practical... | |
Reliable and robust level probe with ceramic measuring cell Compact device for level measurement in fresh water, wastewater and saltwater, communication via HART Your benefits High resistance to overload and... | |
The Liquicap M FTI5x is used for point level detection. It is preferably used for the following measuring tasks: Measurement of liquids that are highly viscous and tend to form... | |
Ultrasonic sensor for non-contact continuous level and flow measurement; for connection to the transmitter FMU90/FMU95 Your benefits Non-contact measurement method; minimizes service requirements Integrated temperature sensor for time-of-flight correction. Accurate... | |
With intrinsically safe signal circuit for connecting to conductive sensors Your benefits Low-cost point level switch for conductive liquids Line monitoring up to the sensor Configurable sensitivity range ATEX, FM... |