Effective Suppression of Background Radiation and Extraneous
Radiation at the Gammapilot FMG60
Your benefits
Endress+Hauser, Inc. | |
---|---|
Product Category | Level Sensors |
Product Number | Gamma Modulator FHG65 |
Product Name | Level - Radiometric |
Device Classification | Sensor Only |
Media Type | Liquid; Dry material (Bulk solids and powders) |
Level Measurement Type | Continuous Level; Single Point or Multi-Point Level |
Output Options | Alarm / Visual Indicator |