Douglas Electrical Components Datasheets for Electrical Feedthroughs
Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal.
Electrical Feedthroughs: Learn more
| Product Name | Notes |
|---|---|
| A KF (Klein Flange) flange is a type of flange that is used to create a vacuum-tight seal between two surfaces. KF flanges use a clamping mechanism to create a... | |
| CF (ConFlat*) flanges use a clamping mechanism to hermetically seal a copper gasket between the chamber wall and the feedthrough. This minimizes the effect of tightening the housing rather than... | |
| Coaxial feedthroughs are designed to transmit signals and data in vacuum and pressurized environments including vacuum chambers, control cabinets, and gloveboxes. Coaxial feedthroughs feature two conductors sharing a common axis. | |
| Douglas Electrical Components designs and manufactures hermetic power feedthroughs, offering reliable sealing solutions for a wide range of vacuum and pressure applications. We can also design power feedthroughs to handle... | |
| Douglas Electrical Components is a leading manufacturer of custom hermetic thermocouple feedthroughs for vacuum and pressure applications. Our thermocouple feedthroughs are designed to withstand extreme temperatures, including cryogenic environments, and... | |
| Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in... | |
| Douglas Electrical Components manufactures our Push-Through Receptacle (PTR) hermetic assemblies for applications such as glovebox setups where the electrical connections are consistently changed and/or upgraded. The hermetic insert is designed... | |
| Douglas Electrical Components manufactures standard and custom hermetic electrical feedthroughs in various housing styles and configurations. Depending on the application, existing hardware, or design constraints, Douglas will partner with you... | |
| Douglas Electrical Components offers the unique ability to manufacture hermetic and non-hermetic, high-density wire and cable feedthroughs for a variety of applications and industries. From aerospace applications to hazardous locations,... | |
| DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-throughs for various applications. Our hermetic feedthroughs come pre-wired and pre-tested, ensuring seamless drop-in use. DuctorSeal... | |
| Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables... | |
| In certain applications and industries, the existing design and format are irreversible, creating a mechanical challenge to integrate an electrical connection. Douglas Electrical Components has the design flexibility to manufacture... | |
| JacketSeal™ sealed electrical feedthroughs provide a liquid/fluid/water-t ight sealing solution where a true hermetic seal is not required. Sealed electrical feedthroughs are commonly used applications that require mild water blocking... | |
| NPT, or National Pipe Thread, is a tapered mechanical interface common in the electrical feedthrough industry. NPT threads are simple and cost-effective to machine as well as install. Each thread... | |
| Optical fibers are an efficient way to transmit fast, noise-free signals over long distances. If you’re looking for reliable fiber optic feedthroughs, Douglas Electrical Components has got you covered with... | |
| Overview A radial O-ring seal can be used to create an hermetic seal around the electrical wires or cables that pass through the housing. The O-ring or O-rings are installed... | |
| Pioneered by Douglas Electrical Components, Portplate systems are fully assembled and pre-tested multi-port, custom hermetic feedthrough systems for pressure and vacuum applications. Customize the mechanical interface and mix and match... | |
| SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with... | |
| USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB... |