Douglas Electrical Components Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| At Douglas Electrical Components, we specialize in designing hermetic connectors that cater to a range of applications. Our hermetically sealed connectors can be tailored to meet standard or customer-specific requirements,... | |
| Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in... | |
| Douglas Electrical Components offers hermetic MIL-DTL-5015 connectors designed for harsh-environment, aerospace and military applications. These connectors provide reliable protection for signal and power connections in extreme conditions, ensuring durability and... | |
| Douglas Electrical Components offers hermetic, moisture-tight connector solutions through our BPC backpotted connector series. Standard commercial off-the-shelf (COTS) connectors can be converted to a hermetic design by backpotting the connector... | |
| MIL-DTL-26482 Series I and Series II connectors, formerly MIL-C-26482, are two series of quick-disconnect miniature circular connectors with three-point bayonet coupling mechanisms used to connect systems requiring power and signal... | |
| MIL-DTL-26500 connectors are reliable and compact circular connectors featuring a threaded coupling mechanism. These connectors are designed for demanding environments and are ideal for applications requiring signal and power transmission... | |
| Overview Electrical connectors create a simple electronic interface in electrical systems for power and signal transmission. At Douglas Electrical Components, we enhance your capabilities with the usage of electrical connectors... | |
| PFW (plug) and RFW (receptacle) series sealed connectors offer a combination of mechanical and electrical flexibility to design a plug-and-play electrical connection that is hermetic and moisture-tight. Douglas Electrical will... | |
| Reliable, Hermetically Sealed Mil-Spec Solutions for Extreme Environments Military specifications, aka Mil-Spec connectors, are critical in applications and systems where failure is not an option. At Douglas Electrical Components, we... | |
| The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure... | |
| Tell us your preference of 38999 connector Confirm details on your application Let us know if you have any mechanical interface requirements (bulkhead fitting, custom housing, etc.) Confirm the best... |