• Manufactured using 316Ti Stainless Steel in a patented roll lock construction
• Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking
• Suitable for fume & air exhaust applications with extremely high temperatures
• Very flexible
• Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance
• Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved
• 25' coils can ship via UPS in 3" to 4" diameters
• Wall thickness = .006"
Standard Color : silver
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Bendway® Plus 7.0 |
| Product Name | Stainless Steel Hose |
| Product Form | Hose |
| I.D. | 7.000 inch (178 mm) |
| Weight | 1.1 lbs/ft (1.58 g/mm) |
| Minimum Bend Radius | 26 inch (660 mm) |
| Working Pressure | 10 psi (6.69 m H2O) |