Tecmark Corporation Datasheets for Pump Controllers

Pump controllers monitor flow and/or level variables, and control a pump accordingly to maintain the desired levels. Pump control can include simply turning a pump on and off, or more advanced controls for pump speed, output pressure, etc.
Pump Controllers: Learn more

Product Name Notes
Command Centers® are complete spa-side control packages designed for durability and user convenience in both new installations and replacement applications. They are available with two, three and four transmitter button...
Series CP100 and CP700 control packages are designed to utilize Tecmark's pneumatic switching technology, LectricAir®, which safely isolates the user from direct contact with the electrical current. As the button...
The LectricAir® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. The SAFPAC control system is comprised of three basic components: the plug-in...