Chroma Technology Corp. Datasheets for Optical Bandpass Filters

Optical bandpass filters are designed to transmit a specific waveband. They are composed of many thin layers of dielectric materials, which have differing refractive indices to produce constructive and destructive interference in the transmitted light.
Optical Bandpass Filters: Learn more

Product Name Notes
Chroma’s 19000 series longpass filter sets consist of our affordably priced AT filters. Longpass filter sets are used in many clinical and industrial applications. These filter sets are similar to...
Chroma’s 39000 series consists of our standard AT sputtered bandpass filter sets. These affordably priced filter sets provide the same durability and longevity as our premium ET filter sets, with...
Chroma’s 49000 series of single band sets features our highest throughput sputter coatings (ET) which achieve the highest transmission levels for interference filters. These filters have very steep transitions from...
Chroma’s 49300 Series of filter sets are identical to the 49000 ET single band sets in design and construction, but are intended to be used with common, commercially available FISH...
Designed for Dr. Michael Speicher, University of Munich. Each of the components of these filter sets (except for the SP100 set) are even steeper than the 41 series. This allows...
Filter Sets for Astronomy Applications
Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual...
Our Sputtered quad band laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect four different laser wavelength ranges and consist of quad...
Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission...
Specified by Perceptive Scientific for use with Vysis fluorochromes. Please contact Vysis for the official Vysis M-FISH filter sets.
The TRF49900 single band TIRF filter sets utilize the same laser clean-up filter and bandpass emission filter as the corresponding 49900 series filter set, but also contain an additional longpass...
This series contains the original filter sets designed for Evident Technologies. These sets are specifically developed with wide excitation to capture all of the energy from UV to blue. Note:...
This series contains the original filter sets designed for Quantum Dot Corp. These sets are specifically developed with wide excitation to capture all of the energy from UV to blue.
This series of dual-band filter sets feature our high performance ET sputter coatings. Emission filters have two passbands specific for a particular pair of fluorochromes. The sets with dual-band excitation...
This series of filter sets is designed for use with various Indicator Dyes which exhibit multiple absorption or emission peaks to facilitate ratiometric imaging. This allows for the detection and...
This series of multi-band filter sets feature our high performance ET sputter coatings. Included are dual, triple and quad-band sets, all of which use single-band excitation and emission filters. These...
This series of triple-band filter sets feature our high performance ET sputter coatings. Emission filters have three passbands specific for a particular trio of fluorochromes. The sets with triple-band excitation...
We offer two versions of each our TRF59900 dual band TIRF filter sets, each providing greater levels of blocking of the TIRF lasers than our 59900 series filter sets. One...
We offer two versions of each our TRF89900 dual band TIRF filter sets, each providing greater levels of blocking of the TIRF lasers than our 89900 series filter sets. One...
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 556nm
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 600nm
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 647nm
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 770nm
Type: Emission Filter Wavelength (CWL): 470nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 522nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 525nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 527nm Bandwidth (FWHM): 30nm
Type: Emission Filter Wavelength (CWL): 565nm Bandwidth (FWHM): 18nm
Type: Emission Filter Wavelength (CWL): 565nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 567nm Bandwidth (FWHM): 15nm
Type: Emission Filter Wavelength (CWL): 580nm Bandwidth (FWHM): 14nm
Type: Emission Filter Wavelength (CWL): 585nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 605nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 617nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 631nm Bandwidth (FWHM): 23nm
Type: Emission Filter Wavelength (CWL): 655nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 667nm Bandwidth (FWHM): 30nm
Type: Emission Filter Wavelength (CWL): 705nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 721nm Bandwidth (FWHM): 42nm
Type: Emission Filter Wavelength (CWL): 755nm Bandwidth (FWHM): 40nm
Type: Emission Filter Wavelength (CWL): 795nm Bandwidth (FWHM): 50nm
Type: Emission Filter Wavelength (CWL): 800nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 30nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 455nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 460nm Bandwidth (FWHM): 36nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 460nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 470nm Bandwidth (FWHM): 24nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 30nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 40nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 485nm Bandwidth (FWHM): 25nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 490nm Bandwidth (FWHM): 30nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 500nm Bandwidth (FWHM): 40nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 510nm Bandwidth (FWHM): 20nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 510nm Bandwidth (FWHM): 80nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 520nm Bandwidth (FWHM): 40nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 525nm Bandwidth (FWHM): 36nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 525nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 535nm Bandwidth (FWHM): 30nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 535nm Bandwidth (FWHM): 40nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 535nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 535nm Bandwidth (FWHM): 70nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 537nm Bandwidth (FWHM): 29nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 540nm Bandwidth (FWHM): 30nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 540nm Bandwidth (FWHM): 40nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 545nm Bandwidth (FWHM): 40nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 550nm Bandwidth (FWHM): 60nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 560nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 560nm Bandwidth (FWHM): 80nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 572nm Bandwidth (FWHM): 23nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 575nm Bandwidth (FWHM): 40nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 575nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 585nm Bandwidth (FWHM): 40nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 585nm Bandwidth (FWHM): 65nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 590nm Bandwidth (FWHM): 33nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 590nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 595nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 600nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 52nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 55nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 70nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 610nm Bandwidth (FWHM): 75nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 620nm Bandwidth (FWHM): 60nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 625nm Bandwidth (FWHM): 30nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 630nm Bandwidth (FWHM): 75nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 632nm Bandwidth (FWHM): 60nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 635nm Bandwidth (FWHM): 60nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 645nm Bandwidth (FWHM): 75nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 667nm Bandwidth (FWHM): 30nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 670nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 690nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 50nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 75nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 705nm Bandwidth (FWHM): 72nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 720nm Bandwidth (FWHM): 60nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 780nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 810nm Bandwidth (FWHM): 90nm
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 845nm Bandwidth (FWHM): 55nm
Type: Excitation Filter Wavelength (CWL): 460nm Bandwidth (FWHM): 50nm
Type: Excitation Filter Wavelength (CWL): 471nm Bandwidth (FWHM): 39nm
Type: Excitation Filter Wavelength (CWL): 493nm Bandwidth (FWHM): 16nm
Type: Excitation Filter Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm
Type: Excitation Filter Wavelength (CWL): 546nm Bandwidth (FWHM): 11nm
Type: Excitation Filter Wavelength (CWL): 548nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Wavelength (CWL): 580nm Bandwidth (FWHM): 13nm
Type: Excitation Filter Wavelength (CWL): 581nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Wavelength (CWL): 602nm Bandwidth (FWHM): 13nm
Type: Excitation Filter Wavelength (CWL): 622nm Bandwidth (FWHM): 36nm
Type: Excitation Filter Wavelength (CWL): 630nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Wavelength (CWL): 682nm Bandwidth (FWHM): 12nm
Type: Excitation Filter Wavelength (CWL): 740nm Bandwidth (FWHM): 35nm
Type: Excitation Filter Wavelength (CWL): 782nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 1064nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 340nm Bandwidth (FWHM): 11nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 350nm Bandwidth (FWHM): 50nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 365nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 365nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 375nm Bandwidth (FWHM): 28nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 376nm Bandwidth (FWHM): 30nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 380nm Bandwidth (FWHM): 11nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 395nm Bandwidth (FWHM): 25nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 402nm Bandwidth (FWHM): 15nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 30nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 40nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 420nm Bandwidth (FWHM): 40nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 430nm Bandwidth (FWHM): 24nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 430nm Bandwidth (FWHM): 25nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 435nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 436nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 440nm Bandwidth (FWHM): 40nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 445nm Bandwidth (FWHM): 30nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 470nm Bandwidth (FWHM): 40nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 30nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 40nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 482nm Bandwidth (FWHM): 28nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 485nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 488nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 490nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 495nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 495nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 495nm Bandwidth (FWHM): 25nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 500nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 500nm Bandwidth (FWHM): 40nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 514nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 532nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 540nm Bandwidth (FWHM): 25nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 545nm Bandwidth (FWHM): 25nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 545nm Bandwidth (FWHM): 30nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 546nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 546nm Bandwidth (FWHM): 22nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 548nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 550nm Bandwidth (FWHM): 15nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 555nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 555nm Bandwidth (FWHM): 25nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 560nm Bandwidth (FWHM): 40nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 561nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 572nm Bandwidth (FWHM): 35nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 577nm Bandwidth (FWHM): 25nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 580nm Bandwidth (FWHM): 25nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 594nm Bandwidth (FWHM): 10nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 50nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 620nm Bandwidth (FWHM): 50nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 620nm Bandwidth (FWHM): 60nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 630nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 635nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 640nm Bandwidth (FWHM): 30nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 642nm Bandwidth (FWHM): 20nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 645nm Bandwidth (FWHM): 30nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 650nm Bandwidth (FWHM): 45nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 710nm Bandwidth (FWHM): 75nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 740nm Bandwidth (FWHM): 40nm
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 775nm Bandwidth (FWHM): 50nm
Coating: Sputter/Hard Coated
Typical Application(s): Widefield Microscopy Microscopes: Filter cube mounting options are available when adding to cart. Listed prices apply to: Round excitation and emission filters mounted in anodized aluminum...
T: 385nm - 684nm >=91%avg, 85%min
This filter provides balanced color for the visible spectrum while blocking most emission from metal-halide and vapor lamp sources which together contribute to sky glow.