Chroma Technology Corp. Datasheets for Optical Filters
Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Chroma’s 19000 series longpass filter sets consist of our affordably priced AT filters. Longpass filter sets are used in many clinical and industrial applications. These filter sets are similar to... | |
| Chroma’s 39000 series consists of our standard AT sputtered bandpass filter sets. These affordably priced filter sets provide the same durability and longevity as our premium ET filter sets, with... | |
| Chroma’s 49000 series of single band sets features our highest throughput sputter coatings (ET) which achieve the highest transmission levels for interference filters. These filters have very steep transitions from... | |
| Chroma’s 49300 Series of filter sets are identical to the 49000 ET single band sets in design and construction, but are intended to be used with common, commercially available FISH... | |
| Designed for Dr. Michael Speicher, University of Munich. Each of the components of these filter sets (except for the SP100 set) are even steeper than the 41 series. This allows... | |
| Filter Sets for Astronomy Applications | |
| Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual... | |
| Our Sputtered quad band laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect four different laser wavelength ranges and consist of quad... | |
| Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission... | |
| Specified by Perceptive Scientific for use with Vysis fluorochromes. Please contact Vysis for the official Vysis M-FISH filter sets. | |
| The TRF49900 single band TIRF filter sets utilize the same laser clean-up filter and bandpass emission filter as the corresponding 49900 series filter set, but also contain an additional longpass... | |
| This series contains the original filter sets designed for Evident Technologies. These sets are specifically developed with wide excitation to capture all of the energy from UV to blue. Note:... | |
|
Widefield (non-laser) Microscopy Single-band Filter Sets -- 32007 Qdot 605 with 40nm emission filter
Widefield (non-laser) Microscopy Single-band Filter Sets -- 32008 Qdot 585 with 40nm emission filter
Widefield (non-laser) Microscopy Single-band Filter Sets -- 32009 Qdot 565 with 40nm emission filter
Widefield (non-laser) Microscopy Single-band Filter Sets -- 32010 Qdot 525 with 40nm emission filter
|
This series contains the original filter sets designed for Quantum Dot Corp. These sets are specifically developed with wide excitation to capture all of the energy from UV to blue. |
| This series of dual-band filter sets feature our high performance ET sputter coatings. Emission filters have two passbands specific for a particular pair of fluorochromes. The sets with dual-band excitation... | |
| This series of filter sets is designed for use with various Indicator Dyes which exhibit multiple absorption or emission peaks to facilitate ratiometric imaging. This allows for the detection and... | |
| This series of multi-band filter sets feature our high performance ET sputter coatings. Included are dual, triple and quad-band sets, all of which use single-band excitation and emission filters. These... | |
| This series of triple-band filter sets feature our high performance ET sputter coatings. Emission filters have three passbands specific for a particular trio of fluorochromes. The sets with triple-band excitation... | |
| We offer two versions of each our TRF59900 dual band TIRF filter sets, each providing greater levels of blocking of the TIRF lasers than our 59900 series filter sets. One... | |
| We offer two versions of each our TRF89900 dual band TIRF filter sets, each providing greater levels of blocking of the TIRF lasers than our 89900 series filter sets. One... | |
| Type: Dichroic Beamsplitter | |
| Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated | |
| Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness: | |
| Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 556nm | |
| Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 600nm | |
| Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 647nm | |
| Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 770nm | |
| Type: Emission Filter | |
| Type: Emission Filter Wavelength (CWL): 470nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 522nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 525nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 527nm Bandwidth (FWHM): 30nm | |
| Type: Emission Filter Wavelength (CWL): 565nm Bandwidth (FWHM): 18nm | |
| Type: Emission Filter Wavelength (CWL): 565nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 567nm Bandwidth (FWHM): 15nm | |
| Type: Emission Filter Wavelength (CWL): 580nm Bandwidth (FWHM): 14nm | |
| Type: Emission Filter Wavelength (CWL): 585nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 605nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 617nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 631nm Bandwidth (FWHM): 23nm | |
| Type: Emission Filter Wavelength (CWL): 655nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 667nm Bandwidth (FWHM): 30nm | |
| Type: Emission Filter Wavelength (CWL): 705nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 721nm Bandwidth (FWHM): 42nm | |
| Type: Emission Filter Wavelength (CWL): 755nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Wavelength (CWL): 795nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Wavelength (CWL): 800nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 30nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 455nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 460nm Bandwidth (FWHM): 36nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 460nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 470nm Bandwidth (FWHM): 24nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 30nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 485nm Bandwidth (FWHM): 25nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 490nm Bandwidth (FWHM): 30nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 500nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 510nm Bandwidth (FWHM): 20nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 510nm Bandwidth (FWHM): 80nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 520nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 525nm Bandwidth (FWHM): 36nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 525nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 535nm Bandwidth (FWHM): 30nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 535nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 535nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 535nm Bandwidth (FWHM): 70nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 537nm Bandwidth (FWHM): 29nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 540nm Bandwidth (FWHM): 30nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 540nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 545nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 550nm Bandwidth (FWHM): 60nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 560nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 560nm Bandwidth (FWHM): 80nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 572nm Bandwidth (FWHM): 23nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 575nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 575nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 585nm Bandwidth (FWHM): 40nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 585nm Bandwidth (FWHM): 65nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 590nm Bandwidth (FWHM): 33nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 590nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 595nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 600nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 52nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 55nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 70nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 610nm Bandwidth (FWHM): 75nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 620nm Bandwidth (FWHM): 60nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 625nm Bandwidth (FWHM): 30nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 630nm Bandwidth (FWHM): 75nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 632nm Bandwidth (FWHM): 60nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 635nm Bandwidth (FWHM): 60nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 645nm Bandwidth (FWHM): 75nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 667nm Bandwidth (FWHM): 30nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 670nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 690nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 50nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 75nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 705nm Bandwidth (FWHM): 72nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 720nm Bandwidth (FWHM): 60nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 780nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 810nm Bandwidth (FWHM): 90nm | |
| Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 845nm Bandwidth (FWHM): 55nm | |
| Type: Excitation Filter Wavelength (CWL): 460nm Bandwidth (FWHM): 50nm | |
| Type: Excitation Filter Wavelength (CWL): 471nm Bandwidth (FWHM): 39nm | |
| Type: Excitation Filter Wavelength (CWL): 493nm Bandwidth (FWHM): 16nm | |
| Type: Excitation Filter Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm | |
| Type: Excitation Filter Wavelength (CWL): 546nm Bandwidth (FWHM): 11nm | |
| Type: Excitation Filter Wavelength (CWL): 548nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Wavelength (CWL): 580nm Bandwidth (FWHM): 13nm | |
| Type: Excitation Filter Wavelength (CWL): 581nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Wavelength (CWL): 602nm Bandwidth (FWHM): 13nm | |
| Type: Excitation Filter Wavelength (CWL): 622nm Bandwidth (FWHM): 36nm | |
| Type: Excitation Filter Wavelength (CWL): 630nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Wavelength (CWL): 682nm Bandwidth (FWHM): 12nm | |
| Type: Excitation Filter Wavelength (CWL): 740nm Bandwidth (FWHM): 35nm | |
| Type: Excitation Filter Wavelength (CWL): 782nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 1064nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 340nm Bandwidth (FWHM): 11nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 350nm Bandwidth (FWHM): 50nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 365nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 365nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 375nm Bandwidth (FWHM): 28nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 376nm Bandwidth (FWHM): 30nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 380nm Bandwidth (FWHM): 11nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 395nm Bandwidth (FWHM): 25nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 402nm Bandwidth (FWHM): 15nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 30nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 40nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 420nm Bandwidth (FWHM): 40nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 430nm Bandwidth (FWHM): 24nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 430nm Bandwidth (FWHM): 25nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 435nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 436nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 440nm Bandwidth (FWHM): 40nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 445nm Bandwidth (FWHM): 30nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 470nm Bandwidth (FWHM): 40nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 30nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 480nm Bandwidth (FWHM): 40nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 482nm Bandwidth (FWHM): 28nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 485nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 488nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 490nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 495nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 495nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 495nm Bandwidth (FWHM): 25nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 500nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 500nm Bandwidth (FWHM): 40nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 514nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 532nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 540nm Bandwidth (FWHM): 25nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 545nm Bandwidth (FWHM): 25nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 545nm Bandwidth (FWHM): 30nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 546nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 546nm Bandwidth (FWHM): 22nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 548nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 550nm Bandwidth (FWHM): 15nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 555nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 555nm Bandwidth (FWHM): 25nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 560nm Bandwidth (FWHM): 40nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 561nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 572nm Bandwidth (FWHM): 35nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 577nm Bandwidth (FWHM): 25nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 580nm Bandwidth (FWHM): 25nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 594nm Bandwidth (FWHM): 10nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 50nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 620nm Bandwidth (FWHM): 50nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 620nm Bandwidth (FWHM): 60nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 630nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 635nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 640nm Bandwidth (FWHM): 30nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 642nm Bandwidth (FWHM): 20nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 645nm Bandwidth (FWHM): 30nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 650nm Bandwidth (FWHM): 45nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 710nm Bandwidth (FWHM): 75nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 740nm Bandwidth (FWHM): 40nm | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 775nm Bandwidth (FWHM): 50nm | |
| Coating: Sputter/Hard Coated | |
| Coating: Sputter/Hard Coated Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm... | |
| Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard... | |
| Typical Application(s): Widefield Microscopy Microscopes: Filter cube mounting options are available when adding to cart. Listed prices apply to: Round excitation and emission filters mounted in anodized aluminum... | |
| T: 385nm - 684nm >=91%avg, 85%min | |
| This filter provides balanced color for the visible spectrum while blocking most emission from metal-halide and vapor lamp sources which together contribute to sky glow. |
| Next >> |