DRIVEWAY REFLECTORS CULVERTS
Products/Services for Driveway Reflectors Culverts
-
Culverts
-
...there are different shapes to choose from.
Culverts are available in circular shapes, box, pipe arch, horizontal ellipse, metal box, and open bottom arch.
Culverts can range in size from small drainage
culverts for
driveways and highways, to larger structures...
-
Reflectors
-
Parabolic
reflectors and ellipsoidal
reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...
-
Posts, Spacers, and Standoffs
-
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
-
-
Screens
-
Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
-
Cores and Tubes
-
Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Searchlights
-
Searchlights or spotlights are powerful light sources that use a parabolic
reflector to project a beam of light in order to identify aircraft or draw attention to an area. Searchlights or spotlights are powerful light sources that use a parabolic...
-
Telescope Repair Services
-
Design Types. Telescopes can be categorized in three optical design types. Reflecting: A reflecting telescope, also called a
reflector telescope, is an optical telescope that uses a single or combination of reflective optics, such as curved mirrors...
-
Projection Lamps
-
Projection lamps use a built-in
reflector to concentrate light in a particular direction. They are used in applications such as slide projection, microfilm, overhead projection, movies, medical / scientific instruments, airport runways, and others...
-
Optical Mirrors
-
...an excellent
reflector in the upper UV, visible and near-infrared (IR) regions. Optical mirrors with bare gold and protected gold coatings are used in the near-IR to far-IR regions. Silver coatings provide better reflectance than aluminum; however...
-
Road Construction and Paving Services
-
...and striping. Some road construction and paving services build, pave, stripe, and mark highways, roadways,
driveways, and airport runways. Other businesses build and pave parking lots, race tracks, walkways, and playfields. Depending upon the application...
Product News
-
Avantier Inc.
Precision Reflector
Applications: Precision Reflectors are versatile optical components suitable for a range of applications, including: Laser Beam Concentration: They can efficiently concentrate laser beams, which is important in various laser applications. Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and efficiency...
(read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
-
CRYSTECH, Inc.
Ceramic-reflector
Applications. Flash lamp pumped laser system. Advantages. High quality. Fast delivery. Competitive price. Standard Products. P/N. Size(mm). type. OT.CMR.D31065.W002. 31X65. Full Glazing. OT.CMR.D40095.W002. 40X95. Full Glazing. OT.CMR.D50090.W002. 50X90. Full Glazing. OT.CMR.542697.W003. 54.4X26.4X97. Full Glazing. OT.CMR.D25488.W002. 25.4X88. Half Glazing
(read more)
Browse Reflectors Datasheets for CRYSTECH, Inc.
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector For Cynosure Laser
Ceramic reflectors can be glazed both inside the cavity and the out surface using a highly reflective glaze that seals the ceramic against ingress of cooling fluids that may alter the refractive index, introduce impurities and reduce reflectance and efficiencies. Glaze can also act as a filter and our yellow glazed reflectors have been used successfully in certain applications. The visible yellow color is complementary to the spectral colors violet and indigo and effectively absorbs...
(read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
-
Suzhou Jiujon Optics Co., Ltd
Ultra High Reflector for Dental Mirror
Key Features: Exceptionally high reflectivity for maximum light transmission. Broad spectral range coverage, including visible and near-infrared wavelengths. Durable and scratch-resistant coating for long-lasting performance. Applications: Illumination and visualization during dental examinations and procedures. Enhanced visibility and precise detection of oral health conditions. Assisting in accurate dental treatments and procedures. Coating Options: Anti-reflective coatings to minimize glare...
(read more)
-
MP Metal Products
Roll formed aluminum light reflector.
Roll Formed Construction Parts. Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. Custom...
(read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
-
Daheng New Epoch Technology, Inc.
Corner Cube Prisms: Versatile Retro-Reflectors
of View: Corner cube prisms offer a broader field of view compared to other retro-reflectors, making them suitable for applications where capturing a wide range of incoming light angles is crucial. Applications: Surveying and Geodetic Instruments: Corner cube prisms are commonly used in surveying and geodetic equipment to maintain precise measurements even when the instrument's orientation changes. Traffic Safety and Road Marking: These prisms are employed in road signs and safety reflectors...
(read more)
Browse Optical Lenses Datasheets for Daheng New Epoch Technology, Inc.
-
Pexco
Traffic Safety Products
while reducing costs with high quality products: Type I, II and III Barricades. Pexco manufactures three different types of plastic barricades for use in urban work zones, highway construction, and public events. Barrier Reflectors. Pexco manufactures impact-resistant reflectors for concrete "Jersey" barriers and other barrier systems in use today. Our Jersey Barrier Reflectors are available both in rigid and flexible options, in a variety of sizes and can have any grade or color of reflective...
(read more)
Browse Traffic Safety Equipment Datasheets for Pexco
-
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Concentrating Cavity
The yellow-glazed ceramic concentrating cavity exhibits high reflectivity in the main absorption band of the solid-state laser, and at the same time exhibits the function of reducing the reflectivity in the ineffective absorption band. In contrast, the diffuse reflective ceramic condenser cavity has high reflectivity in the non-absorptive ultraviolet band of the laser crystal, but it cannot effectively filter out the ultraviolet light that produces a harmful color center to the laser crystal.
(read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
-
New Pig Corporation
PIG® Stormwater Heavy Metal Filter Sock
nutrient discharge. Protect more than your drains! Also ideal for source pollutant removal around grease dumpsters, garbage dumpsters, oil containment areas, roof drains, property perimeters, outfall pipes, downspouts, culvert pipes, stock piles, washdowns, outdoor cooling systems and other oily applications. Use standalone for smaller applications or use multiple units to create a treatment train for source-to-drain protection...
(read more)
Browse Absorbents and Adsorbents Datasheets for New Pig Corporation
-
States > New Mexico > State > Regulations > Title 14 - Housing and Construction > Chapter 6 - Construction Industries Licensing > [NMAC 14.6.6] 006 - Classific...
(3) GA-3 Curbs, gutters and driveway culverts . .... Install auto parking bumpers or stops and highway lane markers/ reflectors .
-
States > Florida > State > Regulations > Division 62 - Departmental‚ Department of Environmental Protection > [FAC 62-330] Chapter 330 - Environmental Re...
…and all lakes, the top of the fence posts shall be marked with reflectors visible from all .... 62-330.439 General Permit for Construction or Maintenance of Culverted Driveway or Roadway Crossings, and Bridges .... (b) A culvert or culverts shall be placed under the roadway or driveway; .
-
States > Florida > State > Proposed Regulations > 2013 Documents > April 12‚ 2013 > 62-330 - Environmental Resource Permitting
…lakes, the top of the fence posts structure shall be adequately marked with reflectors visible from all .... 62-330.439 General Permit for the Construction or Maintenance of Culverted Driveway or Roadway Crossings, and .... (c) The size and number of the culvert (s) shall be adequate to pass normal high water…
-
States > New Mexico > State > Register > 2013 > 07/31/2013
Apply
seal coat to driveways and parking lots. .... Curbs, gutters and culverts . .... Install auto parking bumpers or
stops and highway lane markers/ reflectors .
-
States > New Mexico > State > Register > 2013 > 12/13/2013
Apply
seal coat to driveways and parking lots. .... Curbs, gutters and culverts . .... Install auto parking bumpers or
stops and highway lane markers/ reflectors .
-
States > New Mexico > State > Register > 2016 > 03/15/2016
Curbs, gutters and driveway culverts . .... highway lane markers/ reflectors .
-
States > New Mexico > State > Register > 2006 > [2006 NM Register 117] 01/17/2006
Apply
seal coat to driveways and parking lots. .... Curbs, gutters and culverts . .... Install auto parking
bumpers or stops and highway lane mark-
ers/ reflectors .
-
The Vermont Statutes - Title 23 - Motor Vehicles - Chapter 1 - General Provisions (Extracts).
…" "public highway" or "public road" shall include all parts of any
bridge, culvert , roadway, street, square … another at an angle,
whether or not it crosses the other; but a driveway leading to or … to a motor vehicle shall
include adequate tires, head lamps, tail lamps, lenses, reflectors , brakes, muffler, rear…
Continental Products Corp.
Charles Ross & Son Company
Charles Ross & Son Company
Charles Ross & Son Company