ZGC, Inc. PortaBrace RS-33 Rain Slicker RS-33

Description
PortaBrace RS-33 Rain Slicker Designed with specially laminated fabric and water proofing material to protect your equipment against extreme environmental conditions. See Description tab for a list of compatible cameras. The removable Porta Brace shade has a form fitting plastic material, which you can bend and shape to fit, making it more difficult for rain to reach the lens. The series of zipper slides at the base allows you to quickly and easily cover the camera even with large batteries and wireless microphones. It works on the tripod or on your shoulder and access is made easy with clear vinyl windows, flaps and zippered openings. The material is a special combination of two fabrics and two types of waterproofing. RS-33 provides great coverage and protection for: JVC GY-DV5000U JVC GY-DV5100U Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D410 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355

Suppliers

Company
Product
Description
Supplier Links
PortaBrace RS-33 Rain Slicker - RS-33 - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace RS-33 Rain Slicker
RS-33
PortaBrace RS-33 Rain Slicker RS-33
PortaBrace RS-33 Rain Slicker Designed with specially laminated fabric and water proofing material to protect your equipment against extreme environmental conditions. See Description tab for a list of compatible cameras. The removable Porta Brace shade has a form fitting plastic material, which you can bend and shape to fit, making it more difficult for rain to reach the lens. The series of zipper slides at the base allows you to quickly and easily cover the camera even with large batteries and wireless microphones. It works on the tripod or on your shoulder and access is made easy with clear vinyl windows, flaps and zippered openings. The material is a special combination of two fabrics and two types of waterproofing. RS-33 provides great coverage and protection for: JVC GY-DV5000U JVC GY-DV5100U Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D410 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355

PortaBrace RS-33 Rain Slicker
Designed with specially laminated fabric and water proofing material to protect your equipment against extreme environmental conditions.
See Description tab for a list of compatible cameras.
The removable Porta Brace shade has a form fitting plastic material, which you can bend and shape to fit, making it more difficult for rain to reach the lens. The series of zipper slides at the base allows you to quickly and easily cover the camera even with large batteries and wireless microphones. It works on the tripod or on your shoulder and access is made easy with clear vinyl windows, flaps and zippered openings. The material is a special combination of two fabrics and two types of waterproofing.
RS-33 provides great coverage and protection for:
JVC GY-DV5000U
JVC GY-DV5100U
Panasonic AG-DVC200
Panasonic AG-DVC200P
Panasonic AJ-D200
Panasonic AJ-D210
Panasonic AJ-D215
Panasonic AJ-D410
Sony DSR-250
Sony DSR-300
Sony DSR-370
Sony DSR-390
Sony DSR-400
Sony DSR-450
Sony DSR-500
Sony DSR-570
Sony DSR-590
Sony PDW-F330
Sony PDW-F350
Sony PDW-F355

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number RS-33
Product Name PortaBrace RS-33 Rain Slicker
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - MIX CUP 1OZ GRAD - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details