ZGC, Inc. PortaBrace QS-2 Quick Slick Camera Case QS-2

Description
PortaBrace QS-2 Quick Slick Camera Case This simplified version of the Rain Slicker is designed with limited function and durability for people who rarely shoot in the rain. See Description Tab for a list compatible cameras. Quick to put on the camera, the PortaBrace QS-2 is a compact rain and dust protection for basic camcorder configurations. Revolutionary lens gasket grips lens shade for a quick easy seal against wind driven elements. Features: Easy-on cape style bottom Large clear window Mic sleeve Neoprene lens shade and eyepiece gasket Zip-sleeve easy-on viewguard constructionCS-2 provides great coverage and protection for: Canon XL-2 Canon XL-H1 Ikegami DNS-201 Ikegami DNS-33 Ikegami HL-DV5 Ikegami HL-DV7W JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AG-HPX300 Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D400 Panasonic AJ-D410 Panasonic AJ-D415 Panasonic AJ-D610 Panasonic AJ-D610WA Panasonic AJ-D700 Panasonic AJ-D800 Panasonic AJ-D810 Panasonic AJ-D900 Panasonic AJ-D910 Panasonic AJ-D913 Panasonic AJ-HDC27A Panasonic AJ-HDX400 Panasonic AJ-HDX900 Panasonic AJ-HPX2000 Panasonic AJ-HPX2100 Panasonic AJ-HPX3000 Panasonic AJ-HPX500 Panasonic AJ-SDC615 Panasonic AJ-SDC905 Panasonic AJ-SDC915 Panasonic AJ-SDX900 Panasonic AJ-SPC700 Panasonic AJ-SPX800 Panasonic AJ-SPX900 Sony BVW-200 Sony BVW-300 Sony BVW-400 Sony BVW-D600 Sony DNW7 Sony DNW709WS Sony DNW7P Sony DNW9 Sony DNW90 Sony DNW90P Sony DNW90WS Sony DNW90WSP Sony DSR-130P Sony DSR-135P Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony DVW-700 Sony DVW-707 Sony DVW-709WS Sony DVW-790WS Sony DVW-970 Sony HDW-730S Sony PDW-510 Sony PDW-510P Sony PDW-530 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony UVW-100..

Suppliers

Company
Product
Description
Supplier Links
PortaBrace QS-2 Quick Slick Camera Case - QS-2 - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace QS-2 Quick Slick Camera Case
QS-2
PortaBrace QS-2 Quick Slick Camera Case QS-2
PortaBrace QS-2 Quick Slick Camera Case This simplified version of the Rain Slicker is designed with limited function and durability for people who rarely shoot in the rain. See Description Tab for a list compatible cameras. Quick to put on the camera, the PortaBrace QS-2 is a compact rain and dust protection for basic camcorder configurations. Revolutionary lens gasket grips lens shade for a quick easy seal against wind driven elements. Features: Easy-on cape style bottom Large clear window Mic sleeve Neoprene lens shade and eyepiece gasket Zip-sleeve easy-on viewguard constructionCS-2 provides great coverage and protection for: Canon XL-2 Canon XL-H1 Ikegami DNS-201 Ikegami DNS-33 Ikegami HL-DV5 Ikegami HL-DV7W JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AG-HPX300 Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D400 Panasonic AJ-D410 Panasonic AJ-D415 Panasonic AJ-D610 Panasonic AJ-D610WA Panasonic AJ-D700 Panasonic AJ-D800 Panasonic AJ-D810 Panasonic AJ-D900 Panasonic AJ-D910 Panasonic AJ-D913 Panasonic AJ-HDC27A Panasonic AJ-HDX400 Panasonic AJ-HDX900 Panasonic AJ-HPX2000 Panasonic AJ-HPX2100 Panasonic AJ-HPX3000 Panasonic AJ-HPX500 Panasonic AJ-SDC615 Panasonic AJ-SDC905 Panasonic AJ-SDC915 Panasonic AJ-SDX900 Panasonic AJ-SPC700 Panasonic AJ-SPX800 Panasonic AJ-SPX900 Sony BVW-200 Sony BVW-300 Sony BVW-400 Sony BVW-D600 Sony DNW7 Sony DNW709WS Sony DNW7P Sony DNW9 Sony DNW90 Sony DNW90P Sony DNW90WS Sony DNW90WSP Sony DSR-130P Sony DSR-135P Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony DVW-700 Sony DVW-707 Sony DVW-709WS Sony DVW-790WS Sony DVW-970 Sony HDW-730S Sony PDW-510 Sony PDW-510P Sony PDW-530 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony UVW-100..

PortaBrace QS-2 Quick Slick Camera Case
This simplified version of the Rain Slicker is designed with limited function and durability for people who rarely shoot in the rain.
See Description Tab for a list compatible cameras.
Quick to put on the camera, the PortaBrace QS-2 is a compact rain and dust protection for basic camcorder configurations. Revolutionary lens gasket grips lens shade for a quick easy seal against wind driven elements.
Features:
Easy-on cape style bottom
Large clear window
Mic sleeve
Neoprene lens shade and eyepiece gasket
Zip-sleeve easy-on viewguard constructionCS-2 provides great coverage and protection for:
Canon XL-2
Canon XL-H1
Ikegami DNS-201
Ikegami DNS-33
Ikegami HL-DV5
Ikegami HL-DV7W
JVC GY-DV500
JVC GY-DV5000U
JVC GY-DV5100U
JVC GY-DV550
JVC GY-DV600
JVC GY-DV700
Panasonic AG-DVC200
Panasonic AG-DVC200P
Panasonic AG-HPX300
Panasonic AJ-D200
Panasonic AJ-D210
Panasonic AJ-D215
Panasonic AJ-D400
Panasonic AJ-D410
Panasonic AJ-D415
Panasonic AJ-D610
Panasonic AJ-D610WA
Panasonic AJ-D700
Panasonic AJ-D800
Panasonic AJ-D810
Panasonic AJ-D900
Panasonic AJ-D910
Panasonic AJ-D913
Panasonic AJ-HDC27A
Panasonic AJ-HDX400
Panasonic AJ-HDX900
Panasonic AJ-HPX2000
Panasonic AJ-HPX2100
Panasonic AJ-HPX3000
Panasonic AJ-HPX500
Panasonic AJ-SDC615
Panasonic AJ-SDC905
Panasonic AJ-SDC915
Panasonic AJ-SDX900
Panasonic AJ-SPC700
Panasonic AJ-SPX800
Panasonic AJ-SPX900
Sony BVW-200
Sony BVW-300
Sony BVW-400
Sony BVW-D600
Sony DNW7
Sony DNW709WS
Sony DNW7P
Sony DNW9
Sony DNW90
Sony DNW90P
Sony DNW90WS
Sony DNW90WSP
Sony DSR-130P
Sony DSR-135P
Sony DSR-250
Sony DSR-300
Sony DSR-370
Sony DSR-390
Sony DSR-450
Sony DSR-500
Sony DSR-570
Sony DSR-590
Sony DVW-700
Sony DVW-707
Sony DVW-709WS
Sony DVW-790WS
Sony DVW-970
Sony HDW-730S
Sony PDW-510
Sony PDW-510P
Sony PDW-530
Sony PDW-F330
Sony PDW-F350
Sony PDW-F355
Sony UVW-100..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number QS-2
Product Name PortaBrace QS-2 Quick Slick Camera Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details