ZGC, Inc. PortaBrace POL-MHM100 Polar Mitten for JVC GY-HM100 POL-MHM100

Description
PortaBrace POL-MHM100 Polar Mitten for JVC GY-HM100 POLAR BEAR and POLAR MITTEN Camera Cases are heated cases that help you work in conditions that are below normal operating temperatures Designed for the JVC GY-HM100 The POLAR MITTEN Camera Case, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air-activated warmers placed inside the case help battle the cold, keeping battery, recorder, lens and hands warm. (Tested at '"50 degrees Fahrenheit). Use it hand-held or on the tripod. The insulated lens cap protects the lens in transport; it also prevents condensation from forming when bringing POLAR MITTEN Camera Case in from the cold. Polar Mitten supplied with 4 heat packs. *order PHP-2 or PHP-1 for extra heat packs.

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
PortaBrace POL-MHM100 Polar Mitten for JVC GY-HM100
POL-MHM100
PortaBrace POL-MHM100 Polar Mitten for JVC GY-HM100 POL-MHM100
PortaBrace POL-MHM100 Polar Mitten for JVC GY-HM100 POLAR BEAR and POLAR MITTEN Camera Cases are heated cases that help you work in conditions that are below normal operating temperatures Designed for the JVC GY-HM100 The POLAR MITTEN Camera Case, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air-activated warmers placed inside the case help battle the cold, keeping battery, recorder, lens and hands warm. (Tested at '"50 degrees Fahrenheit). Use it hand-held or on the tripod. The insulated lens cap protects the lens in transport; it also prevents condensation from forming when bringing POLAR MITTEN Camera Case in from the cold. Polar Mitten supplied with 4 heat packs. *order PHP-2 or PHP-1 for extra heat packs.

PortaBrace POL-MHM100 Polar Mitten for JVC GY-HM100
POLAR BEAR and POLAR MITTEN Camera Cases are heated cases that help you work in conditions that are below normal operating temperatures
Designed for the JVC GY-HM100
The POLAR MITTEN Camera Case, designed for the Mini-DV camera, is a smaller version of our popular Polar Bear Case. It keeps your camcorder warm in cold temperatures. It is thickly padded with a high loft insulation material. Air-activated warmers placed inside the case help battle the cold, keeping battery, recorder, lens and hands warm. (Tested at '"50 degrees Fahrenheit). Use it hand-held or on the tripod.
The insulated lens cap protects the lens in transport; it also prevents condensation from forming when bringing POLAR MITTEN Camera Case in from the cold. Polar Mitten supplied with 4 heat packs.
*order PHP-2 or PHP-1 for extra heat packs.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number POL-MHM100
Product Name PortaBrace POL-MHM100 Polar Mitten for JVC GY-HM100
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - MIX CUP 1OZ GRAD - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details