Kata TRIPOSOFT 2 Soft Tripod Bag (42.5")
Designed for a variety of large field tripods up to 42.5"/108cm long. (Intertrolly optional)
The Triposoft-2 is a padded and rugged yet very lightweight case designed to fit a variety of large field tripods.
Reinforced padded edges protect the sensitive head and leg tips. Two internal straps better secure tripod in the case. The zipper extends the length of the case and down the ends for quick and easy retrieval and storage.
Carrying options include: BSS shoulder strap, interlocking handles and Insertrolly (Available Option).
ZGC, Inc. | |
---|---|
Product Category | Industrial Containers |
Product Number | KT VE-104-2 |
Product Name | Kata TRIPOSOFT 2 Soft Tripod Bag (42.5") |
Height | 9.3 inch (236 mm) |