ZGC, Inc. Kata RC-HD3 Rain Cover for High Definition Camcorders KT VA-801-3

Description
Kata RC-HD3 Rain Cover for High Definition Camcorders Designed for High Definition Camcorders. This ultra protective HD Rain Cover is fabricated from waterproof material, water tight zippers, seam seal technology and crystal clear TPU panels on the camera's control The Kata RC-HD-3's hood flaps open for quick media changes while providing protection against rain or dust. TPU UV protected transparent window allows you to continue shooting in harsh weather. Top access opening features water tight zipper with overlapping hook and loop closer. Four zipper heads allow for quick, easy access at any given point. A stiff polypropylene hood shields various types and sizes of lenses while the viewfinder is protected by a flexible sleeve with a strong elastic cuff. The cover comes with a matte box extension which can easily be connected to the lens hood by using the Hook & Loop along the circumference. Two modular removable sleeves enable the extraction of shoulder strap, wireless antenna, viewfinder, etc. Weight: 0.99lbs / 0.45kg

Suppliers

Company
Product
Description
Supplier Links
Kata RC-HD3 Rain Cover for High Definition Camcorders - KT VA-801-3 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata RC-HD3 Rain Cover for High Definition Camcorders
KT VA-801-3
Kata RC-HD3 Rain Cover for High Definition Camcorders KT VA-801-3
Kata RC-HD3 Rain Cover for High Definition Camcorders Designed for High Definition Camcorders. This ultra protective HD Rain Cover is fabricated from waterproof material, water tight zippers, seam seal technology and crystal clear TPU panels on the camera's control The Kata RC-HD-3's hood flaps open for quick media changes while providing protection against rain or dust. TPU UV protected transparent window allows you to continue shooting in harsh weather. Top access opening features water tight zipper with overlapping hook and loop closer. Four zipper heads allow for quick, easy access at any given point. A stiff polypropylene hood shields various types and sizes of lenses while the viewfinder is protected by a flexible sleeve with a strong elastic cuff. The cover comes with a matte box extension which can easily be connected to the lens hood by using the Hook & Loop along the circumference. Two modular removable sleeves enable the extraction of shoulder strap, wireless antenna, viewfinder, etc. Weight: 0.99lbs / 0.45kg

Kata RC-HD3 Rain Cover for High Definition Camcorders
Designed for High Definition Camcorders.
This ultra protective HD Rain Cover is fabricated from waterproof material, water tight zippers, seam seal technology and crystal clear TPU panels on the camera's control
The Kata RC-HD-3's hood flaps open for quick media changes while providing protection against rain or dust. TPU UV protected transparent window allows you to continue shooting in harsh weather.
Top access opening features water tight zipper with overlapping hook and loop closer. Four zipper heads allow for quick, easy access at any given point.
A stiff polypropylene hood shields various types and sizes of lenses while the viewfinder is protected by a flexible sleeve with a strong elastic cuff. The cover comes with a matte box extension which can easily be connected to the lens hood by using the Hook & Loop along the circumference. Two modular removable sleeves enable the extraction of shoulder strap, wireless antenna, viewfinder, etc.
Weight: 0.99lbs / 0.45kg

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-801-3
Product Name Kata RC-HD3 Rain Cover for High Definition Camcorders
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - MIX CUP 4OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details