ZGC, Inc. Kata CG-6 Camcorder Glove for PANASONIC Camcorders KT VA-601-6

Description
Kata CG-6 Camcorder Glove for PANASONIC Camcorders Designed for Panasonic AJ-D200, AJ-D210, AJ-D215, AJ-D300, AJ-D400, AJ-D410, AJ-D610, AJ-D700, AJ-D800, AJ-D810, AJ-D910, AJ-HDC20, AJ-HDC27, AJ-PD900, AJ-SDC915, AJ-SDX900, Philips/BTS LDK-700 and Hitachi Z-V1A Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg

Suppliers

Company
Product
Description
Supplier Links
Kata CG-6 Camcorder Glove for PANASONIC Camcorders - KT VA-601-6 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CG-6 Camcorder Glove for PANASONIC Camcorders
KT VA-601-6
Kata CG-6 Camcorder Glove for PANASONIC Camcorders KT VA-601-6
Kata CG-6 Camcorder Glove for PANASONIC Camcorders Designed for Panasonic AJ-D200, AJ-D210, AJ-D215, AJ-D300, AJ-D400, AJ-D410, AJ-D610, AJ-D700, AJ-D800, AJ-D810, AJ-D910, AJ-HDC20, AJ-HDC27, AJ-PD900, AJ-SDC915, AJ-SDX900, Philips/BTS LDK-700 and Hitachi Z-V1A Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg

Kata CG-6 Camcorder Glove for PANASONIC Camcorders
Designed for Panasonic AJ-D200, AJ-D210, AJ-D215, AJ-D300, AJ-D400, AJ-D410, AJ-D610, AJ-D700, AJ-D800, AJ-D810, AJ-D910, AJ-HDC20, AJ-HDC27, AJ-PD900, AJ-SDC915, AJ-SDX900, Philips/BTS LDK-700 and Hitachi Z-V1A Camcorders.
The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration.
External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin.
Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera.
Internal knit layer protects the camera body.
Intelligent product design includes:
Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand).
Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position.
Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely.
Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-601-6
Product Name Kata CG-6 Camcorder Glove for PANASONIC Camcorders
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details