ZGC, Inc. KT VA-002-1A

Description
Kata CCC-1A Camcorder Case for Full Size Camcorders (Insertrolly optional) Designed for Panasonic AG-HPX300 & full sized camcorders with battery & lens installed. Engineered to embody the perfect balance, the CCC-1A is a very lightweight yet highly protective case. Double flap top opening ensures quick top handle grip access to the camcorder, and this feature also allows a mini light to stay installed during transport as the flaps will zip up around it. The entire contents is protected by water tight zippers and ultimate protection for the delicate area of the viewfinder, lens and mic is provided in the structural shape which expands to cocoon these components and the aluminium stave which is embedded in the top flap. Included dividers and support cushions enable customization of the space to meet specific needs. Additional storage is available in the 1 flat internal pocket, 2 large padded pockets front and rear, and 2 flat pockets along the side. Designated tripod plate pouch can be found inside the main compartment, and a small set-up card pocket is integrated in the top flap. Carrying options include: '¢ APSS - Advanced Padded Shoulder strap (The unique design of the bag and strap allows for right or left shoulder carrying). '¢ Interlocking handles. '¢ Sturdy car transport front grip, and dedicated seat belt securing slots are sewn into the handle straps on the left side.

Suppliers

Company
Product
Description
Supplier Links
 - KT VA-002-1A - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CCC-1A Camcorder Case for Full Size Camcorders (Insertrolly optional) Designed for Panasonic AG-HPX300 & full sized camcorders with battery & lens installed. Engineered to embody the perfect balance, the CCC-1A is a very lightweight yet highly protective case. Double flap top opening ensures quick top handle grip access to the camcorder, and this feature also allows a mini light to stay installed during transport as the flaps will zip up around it. The entire contents is protected by water tight zippers and ultimate protection for the delicate area of the viewfinder, lens and mic is provided in the structural shape which expands to cocoon these components and the aluminium stave which is embedded in the top flap. Included dividers and support cushions enable customization of the space to meet specific needs. Additional storage is available in the 1 flat internal pocket, 2 large padded pockets front and rear, and 2 flat pockets along the side. Designated tripod plate pouch can be found inside the main compartment, and a small set-up card pocket is integrated in the top flap. Carrying options include: '¢ APSS - Advanced Padded Shoulder strap (The unique design of the bag and strap allows for right or left shoulder carrying). '¢ Interlocking handles. '¢ Sturdy car transport front grip, and dedicated seat belt securing slots are sewn into the handle straps on the left side.

Kata CCC-1A Camcorder Case for Full Size Camcorders (Insertrolly optional)
Designed for Panasonic AG-HPX300 & full sized camcorders with battery & lens installed.
Engineered to embody the perfect balance, the CCC-1A is a very lightweight yet highly protective case.
Double flap top opening ensures quick top handle grip access to the camcorder, and this feature also allows a mini light to stay installed during transport as the flaps will zip up around it.
The entire contents is protected by water tight zippers and ultimate protection for the delicate area of the viewfinder, lens and mic is provided in the structural shape which expands to cocoon these components and the aluminium stave which is embedded in the top flap.
Included dividers and support cushions enable customization of the space to meet specific needs. Additional storage is available in the 1 flat internal pocket, 2 large padded pockets front and rear, and 2 flat pockets along the side. Designated tripod plate pouch can be found inside the main compartment, and a small set-up card pocket is integrated in the top flap.
Carrying options include: '¢ APSS - Advanced Padded Shoulder strap (The unique design of the bag and strap allows for right or left shoulder carrying). '¢ Interlocking handles. '¢ Sturdy car transport front grip, and dedicated seat belt securing slots are sewn into the handle straps on the left side.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-002-1A
Height 12.6 inch (320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - MIX CUP 1OZ GRAD - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details